Microchip Technology, Inc. Clock Buffers, Drivers SY89828LHI

Description
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1GHz 64-TQFP Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1GHz 64-TQFP Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY89828LHI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89828LHI-ND
Clock Buffers, Drivers SY89828LHI-ND
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1GHz 64-TQFP Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1GHz 64-TQFP Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269872-SY89828LHI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269872-SY89828LHI
Win Source Part Number: 1269872-SY89828LHI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer, Translator Package: Tray Frequency - Max: 1 GHz Number of Circuits: 2 Standard Package: 160 Mounting: SMD (SMT) Input: LVDS, PECL Output: LVDS Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY89828 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1269872-SY89828LHI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Package: Tray
Frequency - Max: 1 GHz
Number of Circuits: 2
Standard Package: 160
Mounting: SMD (SMT)
Input: LVDS, PECL
Output: LVDS
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-TQFP-EP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY89828
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89828LHI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89828LHI
Clock/Timing - Clock Buffers, Drivers SY89828LHI
IC CLK BUFFER 2:10 1GHZ 64TQFP

IC CLK BUFFER 2:10 1GHZ 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY89828LHI-ND 1269872-SY89828LHI SY89828LHI
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface LVDS LVDS; LVDS
Package Type Surface Mount; 64-TQFP Exposed Pad Surface Mount; 64-TQFP Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 54AC2525WFQMLV - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13025-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers