Microchip Technology, Inc. SY89826L

Description
The SY89826L is a precision fanout buffer with 22 differential LVDS (Low Voltage Differential Swing) output pairs. The part is designed for use in low voltage 3.3V applications that require a large number of outputs to drive precisely aligned, ultra low-skew signals to their destination.The input is multiplexed from either LVDS or LVPECL (Low Voltage Positive Emitter Coupled Logic) by the CLK_SEL pin. The OE (Output Enable) is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control.The SY89826L features a low pin-to-pin skew of less than 50ps--performance previously unachievable in a standard product having such a high number of outputs.The SY89826L is available in a single space saving package, enabling a lower overall cost solution. Additional Features High-performance, 1GHz LVDS fanout buffer/ translator 22 differential LVDS output pairs Guaranteed AC parameters over temperature and voltage: >1GHz fMAX <50ps within device skew <400ps tr/tf time Low jitter performance <1psrms cycle-to-cycle jitter <1ps (pk-pk) total jitter 2:1 mux input accepts LVDS and LVPECL 3.3V supply voltage LVDS input includes internal 100Ω termination Output enable function Available in a 64-Pin EPAD-TQFP
Datasheet
Description
The SY89826L is a precision fanout buffer with 22 differential LVDS (Low Voltage Differential Swing) output pairs. The part is designed for use in low voltage 3.3V applications that require a large number of outputs to drive precisely aligned, ultra low-skew signals to their destination.The input is multiplexed from either LVDS or LVPECL (Low Voltage Positive Emitter Coupled Logic) by the CLK_SEL pin. The OE (Output Enable) is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control.The SY89826L features a low pin-to-pin skew of less than 50ps--performance previously unachievable in a standard product having such a high number of outputs.The SY89826L is available in a single space saving package, enabling a lower overall cost solution. Additional Features High-performance, 1GHz LVDS fanout buffer/ translator 22 differential LVDS output pairs Guaranteed AC parameters over temperature and voltage: >1GHz fMAX <50ps within device skew <400ps tr/tf time Low jitter performance <1psrms cycle-to-cycle jitter <1ps (pk-pk) total jitter 2:1 mux input accepts LVDS and LVPECL 3.3V supply voltage LVDS input includes internal 100Ω termination Output enable function Available in a 64-Pin EPAD-TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89826L - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89826L is a precision fanout buffer with 22 differential LVDS (Low Voltage Differential Swing) output pairs. The part is designed for use in low voltage 3.3V applications that require a large number of outputs to drive precisely aligned, ultra low-skew signals to their destination.The input is multiplexed from either LVDS or LVPECL (Low Voltage Positive Emitter Coupled Logic) by the CLK_SEL pin. The OE (Output Enable) is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control.The SY89826L features a low pin-to-pin skew of less than 50ps--performance previously unachievable in a standard product having such a high number of outputs.The SY89826L is available in a single space saving package, enabling a lower overall cost solution. Additional Features High-performance, 1GHz LVDS fanout buffer/ translator 22 differential LVDS output pairs Guaranteed AC parameters over temperature and voltage: >1GHz fMAX <50ps within device skew <400ps tr/tf time Low jitter performance <1psrms cycle-to-cycle jitter <1ps (pk-pk) total jitter 2:1 mux input accepts LVDS and LVPECL 3.3V supply voltage LVDS input includes internal 100Ω termination Output enable function Available in a 64-Pin EPAD-TQFP

The SY89826L is a precision fanout buffer with 22 differential LVDS (Low Voltage Differential Swing) output pairs. The part is designed for use in low voltage 3.3V applications that require a large number of outputs to drive precisely aligned, ultra low-skew signals to their destination.The input is multiplexed from either LVDS or LVPECL (Low Voltage Positive Emitter Coupled Logic) by the CLK_SEL pin. The OE (Output Enable) is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control.The SY89826L features a low pin-to-pin skew of less than 50ps--performance previously unachievable in a standard product having such a high number of outputs.The SY89826L is available in a single space saving package, enabling a lower overall cost solution.

Additional Features

    • High-performance, 1GHz LVDS fanout buffer/ translator
    • 22 differential LVDS output pairs
    • Guaranteed AC parameters over temperature and voltage:
      • >1GHz fMAX
      • <50ps within device skew
      • <400ps tr/tf time
    • Low jitter performance
      • <1psrms cycle-to-cycle jitter
      • <1ps (pk-pk) total jitter
    • 2:1 mux input accepts LVDS and LVPECL
    • 3.3V supply voltage
    • LVDS input includes internal 100Ω termination
    • Output enable function
    • Available in a 64-Pin EPAD-TQFP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89826L
Package Type ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1914007 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details