Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY89809ALTZ-TR

Description
Win Source Part Number: 1072976-SY89809ALTZ- TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel (TR) Frequency - Max: 750 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: HSTL, LVPECL Output: HSTL Voltage - Supply: 3V ~ 3.6V Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: 0°C ~ 85°C Alternative Parts (Cross-Reference): SY100EP111UTG; SY100EP111UTG-TR; SY898530UTZ-TR; CY29947AXC; CY29940AI; CY29949AXISY89809ALT Z TR; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89809ALTZTR-ND,SY8 9809ALTZTR Base Product Number: SY89809
Request a Quote Datasheet
Description
Win Source Part Number: 1072976-SY89809ALTZ- TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel (TR) Frequency - Max: 750 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: HSTL, LVPECL Output: HSTL Voltage - Supply: 3V ~ 3.6V Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: 0°C ~ 85°C Alternative Parts (Cross-Reference): SY100EP111UTG; SY100EP111UTG-TR; SY898530UTZ-TR; CY29947AXC; CY29940AI; CY29949AXISY89809ALT Z TR; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89809ALTZTR-ND,SY8 9809ALTZTR Base Product Number: SY89809
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1072976-SY89809ALTZ-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1072976-SY89809ALTZ-TR
Win Source Part Number: 1072976-SY89809ALTZ- TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel (TR) Frequency - Max: 750 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: HSTL, LVPECL Output: HSTL Voltage - Supply: 3V ~ 3.6V Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: 0°C ~ 85°C Alternative Parts (Cross-Reference): SY100EP111UTG; SY100EP111UTG-TR; SY898530UTZ-TR; CY29947AXC; CY29940AI; CY29949AXISY89809ALT Z TR; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89809ALTZTR-ND,SY8 9809ALTZTR Base Product Number: SY89809

Win Source Part Number: 1072976-SY89809ALTZ-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tape & Reel (TR)
Frequency - Max: 750 MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: HSTL, LVPECL
Output: HSTL
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 85°C
Alternative Parts (Cross-Reference): SY100EP111UTG; SY100EP111UTG-TR; SY898530UTZ-TR; CY29947AXC; CY29940AI; CY29949AXISY89809ALTZ TR;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89809ALTZTR-ND,SY89809ALTZTR
Base Product Number: SY89809

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89809ALTZ-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89809ALTZ-TR
Clock/Timing - Clock Buffers, Drivers SY89809ALTZ-TR
IC CLK BUFFER 2:9 750MHZ 32TQFP

IC CLK BUFFER 2:9 750MHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1072976-SY89809ALTZ-TR SY89809ALTZ-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface HSTL; HSTL
Package Type Surface Mount; 32-TQFP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details