Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89467UHY-TR SY89467UHY-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 935785-SY89467UHY-TR Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: 64-TQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SY89467 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP-EP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY89467UHY TR, SY89467UHY TR-ND, SY89467UHYTR, SY89467UHYTR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 935785-SY89467UHY-TR Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: 64-TQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SY89467 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP-EP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY89467UHY TR, SY89467UHY TR-ND, SY89467UHYTR, SY89467UHYTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89467UHY-TR
935785-SY89467UHY-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89467UHY-TR 935785-SY89467UHY-TR
Manufacturer: Microchip Technology Win Source Part Number: 935785-SY89467UHY-TR Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: 64-TQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SY89467 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP-EP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY89467UHY TR, SY89467UHY TR-ND, SY89467UHYTR, SY89467UHYTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 935785-SY89467UHY-TR
Series: Precision Edge®
Operating Temperature Range: -40°C ~ 85°C
Package: 64-TQFP Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SY89467
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP-EP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SY89467UHY TR, SY89467UHY TR-ND, SY89467UHYTR, SY89467UHYTR-ND

Buy Now Datasheet
Clock Buffers, Drivers - 150-SY89467UHY-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
150-SY89467UHY-TRCT-ND
Clock Buffers, Drivers 150-SY89467UHY-TRCT-ND
IC CLK BUFFER 2:20 2GHZ 64TQFP

IC CLK BUFFER 2:20 2GHZ 64TQFP

Buy Now Datasheet
Clock Buffers, Drivers - 150-SY89467UHY-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
150-SY89467UHY-TRDKR-ND
Clock Buffers, Drivers 150-SY89467UHY-TRDKR-ND
IC CLK BUFFER 2:20 2GHZ 64TQFP

IC CLK BUFFER 2:20 2GHZ 64TQFP

Buy Now Datasheet
Clock Buffers, Drivers - 150-SY89467UHY-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
150-SY89467UHY-TR-ND
Clock Buffers, Drivers 150-SY89467UHY-TR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:20 2GHz 64-TQFP Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:20 2GHz 64-TQFP Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89467UHY-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89467UHY-TR
Clock/Timing - Clock Buffers, Drivers SY89467UHY-TR
IC CLK BUFFER 2:20 2GHZ 64TQFP

IC CLK BUFFER 2:20 2GHZ 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 935785-SY89467UHY-TR 150-SY89467UHY-TRCT-ND SY89467UHY-TR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89467UHY-TR Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Package Type Surface Mount; 64-TQFP-EP (10x10) Surface Mount; 64-TQFP Exposed Pad Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bus Interface LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12881-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BNSRG4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers