Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity 20-SOIC -40 to 85
Win Source Part Number: 1256048-SN74GTLP1395
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74GTLP
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 1
Input Signal: LVTTL
Output Signal: GTLP
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74GTLP1395DWRE4R,
Base Product Number: 74GTLP1395
Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-SOIC
Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-SOIC
IC TRNSLTR BIDIRECTIONAL 20SOIC
IC TRANSLTR BIDIRECTIONAL 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | SN74GTLP1395DWR | 1256048-SN74GTLP1395DWR | 296-12466-2-ND | SN74GTLP1395DWR | SN74GTLP1395DWR | SN74GTLP1395DWR |
| Product Name | SN74GTLP1395 Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Logic Family | TTL; GTL | TTL; LVTTL | TTL; GTLP | TTL; LVTTL | ||
| Package Type | SOIC,TSSOP,TVSOP | SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC (0.295\", 7.50mm Width) | ||
| Input Voltage | 3.15 to 3.45 volts | |||||
| Propagation Delay | 9.7 ns | |||||
| Operating Current | 20 mA |