Microchip Technology, Inc. SY89313V

Description
The SY89313V is a differential ECL/PECL integrated ÷4 divider clock generator. It is functionally equivalent to the SY100EP33V but in an ultra-small 8-lead MLF® package that features a 70% smaller footprint.The VBB pin, an internally generated voltage supply, is available for this device only. For single-ended input conditions, the unused differential input is connected to VBB as a switching reference voltage. VBB may also re-bias ACcoupled inputs. When used, decouple VBB and VCC via a 0.01µF capacitor and limit current sourcing or sinking to 0.5mA. When not used, VBB should be left open.The reset pin is asynchronous and is asserted on the rising edge. Upon power-up, the internal flip-flops will be in a random state; the reset allows for the synchronous use of multiple SY89313V's in a system. Additional Features Guaranteed AC performance over temperature and voltage >4GHz fMAX input frequency <240ps tr/tf <500ps TPD 3.3V and 5V power supply operation 100k ECL/PECL compatible I/O Wide operating temperature range: -40°C to +85°C Available in ultra-small 8-pin MLF® (2mm x 2mm) package
Datasheet
Description
The SY89313V is a differential ECL/PECL integrated ÷4 divider clock generator. It is functionally equivalent to the SY100EP33V but in an ultra-small 8-lead MLF® package that features a 70% smaller footprint.The VBB pin, an internally generated voltage supply, is available for this device only. For single-ended input conditions, the unused differential input is connected to VBB as a switching reference voltage. VBB may also re-bias ACcoupled inputs. When used, decouple VBB and VCC via a 0.01µF capacitor and limit current sourcing or sinking to 0.5mA. When not used, VBB should be left open.The reset pin is asynchronous and is asserted on the rising edge. Upon power-up, the internal flip-flops will be in a random state; the reset allows for the synchronous use of multiple SY89313V's in a system. Additional Features Guaranteed AC performance over temperature and voltage >4GHz fMAX input frequency <240ps tr/tf <500ps TPD 3.3V and 5V power supply operation 100k ECL/PECL compatible I/O Wide operating temperature range: -40°C to +85°C Available in ultra-small 8-pin MLF® (2mm x 2mm) package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89313V - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89313V is a differential ECL/PECL integrated ÷4 divider clock generator. It is functionally equivalent to the SY100EP33V but in an ultra-small 8-lead MLF® package that features a 70% smaller footprint.The VBB pin, an internally generated voltage supply, is available for this device only. For single-ended input conditions, the unused differential input is connected to VBB as a switching reference voltage. VBB may also re-bias ACcoupled inputs. When used, decouple VBB and VCC via a 0.01µF capacitor and limit current sourcing or sinking to 0.5mA. When not used, VBB should be left open.The reset pin is asynchronous and is asserted on the rising edge. Upon power-up, the internal flip-flops will be in a random state; the reset allows for the synchronous use of multiple SY89313V's in a system. Additional Features Guaranteed AC performance over temperature and voltage >4GHz fMAX input frequency <240ps tr/tf <500ps TPD 3.3V and 5V power supply operation 100k ECL/PECL compatible I/O Wide operating temperature range: -40°C to +85°C Available in ultra-small 8-pin MLF® (2mm x 2mm) package

The SY89313V is a differential ECL/PECL integrated ÷4 divider clock generator. It is functionally equivalent to the SY100EP33V but in an ultra-small 8-lead MLF® package that features a 70% smaller footprint.The VBB pin, an internally generated voltage supply, is available for this device only. For single-ended input conditions, the unused differential input is connected to VBB as a switching reference voltage. VBB may also re-bias ACcoupled inputs. When used, decouple VBB and VCC via a 0.01µF capacitor and limit current sourcing or sinking to 0.5mA. When not used, VBB should be left open.The reset pin is asynchronous and is asserted on the rising edge. Upon power-up, the internal flip-flops will be in a random state; the reset allows for the synchronous use of multiple SY89313V's in a system.

Additional Features

    • Guaranteed AC performance over temperature and voltage
      • >4GHz fMAX input frequency
      • <240ps tr/tf
      • <500ps TPD
    • 3.3V and 5V power supply operation
    • 100k ECL/PECL compatible I/O
    • Wide operating temperature range: -40°C to +85°C
    • Available in ultra-small 8-pin MLF® (2mm x 2mm) package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Dividers
Product Number SY89313V
Clock Frequency 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Dividers - HX4920 - Maury Microwave
Specs
Clock Frequency 4000 to 24000 MHz
Package Type 1.85mm, 2.4mm, 2.92mm, 3.5mm, SMA, Type N
View Details
CD4522B CMOS Programmable BCD Divide-By-N Counter - CD4522BPW - Texas Instruments
Specs
Features Programmable
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
View Details
7 suppliers