Microchip Technology, Inc. SY89312V

Description
The SY89312V is an integrated ÷2 divider with differential clock inputs. It is functionally equivalent to the SY100EP32V but in an ultra-small 8-lead MLF® package that features a 70% smaller footprint.The VBB pin, an internally generated voltage supply, is available for this device only. For single-ended input conditions, the unused differential input is connected to VBB as a switching reference voltage. VBB may also bias AC-coupled inputs. When used, decouple VBB and VCC via a 0.01µF capacitor and limit current sourcing or sinking to 0.5mA. When not used, VBB should be left open.The reset pin is asynchronous and is asserted when it is high. Upon power-up, the internal flip-flops will be in a random state; the reset allows for the synchronous use of multiple SY89312Vs in a system. Additional Features Guaranteed AC performance over temperature and voltage: >4GHz fMAX input <160ps tr/tf <440ps tpd 3.3V and 5V power supply operation 100k ECL/PECL compatible I/O Internal 75KΩ input pull-down resistors Wide operating temperature range: -40°C to +85°C Available in ultra-small 8-pin MLF® (2mm x 2mm) package
Datasheet
Description
The SY89312V is an integrated ÷2 divider with differential clock inputs. It is functionally equivalent to the SY100EP32V but in an ultra-small 8-lead MLF® package that features a 70% smaller footprint.The VBB pin, an internally generated voltage supply, is available for this device only. For single-ended input conditions, the unused differential input is connected to VBB as a switching reference voltage. VBB may also bias AC-coupled inputs. When used, decouple VBB and VCC via a 0.01µF capacitor and limit current sourcing or sinking to 0.5mA. When not used, VBB should be left open.The reset pin is asynchronous and is asserted when it is high. Upon power-up, the internal flip-flops will be in a random state; the reset allows for the synchronous use of multiple SY89312Vs in a system. Additional Features Guaranteed AC performance over temperature and voltage: >4GHz fMAX input <160ps tr/tf <440ps tpd 3.3V and 5V power supply operation 100k ECL/PECL compatible I/O Internal 75KΩ input pull-down resistors Wide operating temperature range: -40°C to +85°C Available in ultra-small 8-pin MLF® (2mm x 2mm) package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89312V - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89312V is an integrated ÷2 divider with differential clock inputs. It is functionally equivalent to the SY100EP32V but in an ultra-small 8-lead MLF® package that features a 70% smaller footprint.The VBB pin, an internally generated voltage supply, is available for this device only. For single-ended input conditions, the unused differential input is connected to VBB as a switching reference voltage. VBB may also bias AC-coupled inputs. When used, decouple VBB and VCC via a 0.01µF capacitor and limit current sourcing or sinking to 0.5mA. When not used, VBB should be left open.The reset pin is asynchronous and is asserted when it is high. Upon power-up, the internal flip-flops will be in a random state; the reset allows for the synchronous use of multiple SY89312Vs in a system. Additional Features Guaranteed AC performance over temperature and voltage: >4GHz fMAX input <160ps tr/tf <440ps tpd 3.3V and 5V power supply operation 100k ECL/PECL compatible I/O Internal 75KΩ input pull-down resistors Wide operating temperature range: -40°C to +85°C Available in ultra-small 8-pin MLF® (2mm x 2mm) package

The SY89312V is an integrated ÷2 divider with differential clock inputs. It is functionally equivalent to the SY100EP32V but in an ultra-small 8-lead MLF® package that features a 70% smaller footprint.The VBB pin, an internally generated voltage supply, is available for this device only. For single-ended input conditions, the unused differential input is connected to VBB as a switching reference voltage. VBB may also bias AC-coupled inputs. When used, decouple VBB and VCC via a 0.01µF capacitor and limit current sourcing or sinking to 0.5mA. When not used, VBB should be left open.The reset pin is asynchronous and is asserted when it is high. Upon power-up, the internal flip-flops will be in a random state; the reset allows for the synchronous use of multiple SY89312Vs in a system.

Additional Features

    • Guaranteed AC performance over temperature and voltage:
      • >4GHz fMAX input
      • <160ps tr/tf
      • <440ps tpd
    • 3.3V and 5V power supply operation
    • 100k ECL/PECL compatible I/O
    • Internal 75KΩ input pull-down resistors
    • Wide operating temperature range: -40°C to +85°C
    • Available in ultra-small 8-pin MLF® (2mm x 2mm) package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Dividers
Product Number SY89312V
Clock Frequency 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - MC100EL32DT - Lingto Electronic Limited
Specs
Clock Frequency 3000 MHz
View Details
Frequency Dividers - HX4210 - Maury Microwave
Specs
Supply Voltage 8VDC to 12VDC (100mA)
Power Dissipation 10 milliwatts
View Details
SN74HC163 4-Bit Synchronous Binary Counters - SN74HC163DT - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers