Microchip Technology, Inc. SY89230U

Description
The SY89230U is a precision, low jitter 3.2GHz ÷3, ÷5 clock divider with a LVPECL output. The differential input includes Micrel's unique, 3-pin internal termination architecture that allows the input to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100K-compatible LVPECL with fast rise/fall times guaranteed to be less than 200ps.The SY89230U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89230U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Accepts a high-speed input and provides a precision ÷3 and ÷5 sub-rate, LVPECL output Guaranteed AC performance over temperature and supply voltage: DC-to >3.2GHz throughput <850ps Propagation Delay (In-to-Q) <200ps Rise/Fall times Ultra-low jitter design: <1psRMS random jitter <1psRMS cycle-to-cycle jitter <10psPP total jitter (clock) <0.7psRMS MUX crosstalk induced jitter Unique patented internal termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) Wide input voltage range VCC to GND 800mV LVPECL output 45% to 55% Duty Cycle (÷ 3) 47% to 53% Duty Cycle (÷ 5) 2.5V ±5% or 3.3V ±10% supply voltage -40°C to +85°C industrial temperature range Available in 16-pin (3mm x 3mm) QFN package
Datasheet
Description
The SY89230U is a precision, low jitter 3.2GHz ÷3, ÷5 clock divider with a LVPECL output. The differential input includes Micrel's unique, 3-pin internal termination architecture that allows the input to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100K-compatible LVPECL with fast rise/fall times guaranteed to be less than 200ps.The SY89230U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89230U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Accepts a high-speed input and provides a precision ÷3 and ÷5 sub-rate, LVPECL output Guaranteed AC performance over temperature and supply voltage: DC-to >3.2GHz throughput <850ps Propagation Delay (In-to-Q) <200ps Rise/Fall times Ultra-low jitter design: <1psRMS random jitter <1psRMS cycle-to-cycle jitter <10psPP total jitter (clock) <0.7psRMS MUX crosstalk induced jitter Unique patented internal termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) Wide input voltage range VCC to GND 800mV LVPECL output 45% to 55% Duty Cycle (÷ 3) 47% to 53% Duty Cycle (÷ 5) 2.5V ±5% or 3.3V ±10% supply voltage -40°C to +85°C industrial temperature range Available in 16-pin (3mm x 3mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89230U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89230U is a precision, low jitter 3.2GHz ÷3, ÷5 clock divider with a LVPECL output. The differential input includes Micrel's unique, 3-pin internal termination architecture that allows the input to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100K-compatible LVPECL with fast rise/fall times guaranteed to be less than 200ps.The SY89230U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89230U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Accepts a high-speed input and provides a precision ÷3 and ÷5 sub-rate, LVPECL output Guaranteed AC performance over temperature and supply voltage: DC-to >3.2GHz throughput <850ps Propagation Delay (In-to-Q) <200ps Rise/Fall times Ultra-low jitter design: <1psRMS random jitter <1psRMS cycle-to-cycle jitter <10psPP total jitter (clock) <0.7psRMS MUX crosstalk induced jitter Unique patented internal termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) Wide input voltage range VCC to GND 800mV LVPECL output 45% to 55% Duty Cycle (÷ 3) 47% to 53% Duty Cycle (÷ 5) 2.5V ±5% or 3.3V ±10% supply voltage -40°C to +85°C industrial temperature range Available in 16-pin (3mm x 3mm) QFN package

The SY89230U is a precision, low jitter 3.2GHz ÷3, ÷5 clock divider with a LVPECL output. The differential input includes Micrel's unique, 3-pin internal termination architecture that allows the input to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100K-compatible LVPECL with fast rise/fall times guaranteed to be less than 200ps.The SY89230U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89230U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Accepts a high-speed input and provides a precision ÷3 and ÷5 sub-rate, LVPECL output
    • Guaranteed AC performance over temperature and supply voltage:
      • DC-to >3.2GHz throughput
      • <850ps Propagation Delay (In-to-Q)
      • <200ps Rise/Fall times
    • Ultra-low jitter design:
      • <1psRMS random jitter
      • <1psRMS cycle-to-cycle jitter
    • <10psPP total jitter (clock)
    • <0.7psRMS MUX crosstalk induced jitter
    • Unique patented internal termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS)
    • Wide input voltage range VCC to GND
    • 800mV LVPECL output
    • 45% to 55% Duty Cycle (÷ 3)
    • 47% to 53% Duty Cycle (÷ 5)
    • 2.5V ±5% or 3.3V ±10% supply voltage
    • -40°C to +85°C industrial temperature range
    • Available in 16-pin (3mm x 3mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Dividers
Product Number SY89230U
Clock Frequency 3200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Dividers - HX4920 - Maury Microwave
Specs
Clock Frequency 4000 to 24000 MHz
Package Type 1.85mm, 2.4mm, 2.92mm, 3.5mm, SMA, Type N
View Details
Logic - Logic - Counters, Dividers - SN74LV161ADGVR - 896707-SN74LV161ADGVR - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 16-TVSOP
View Details
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AE - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
6 suppliers