Microchip Technology, Inc. SY89228U

Description
The SY89228U is a precision, low jitter 1GHz ÷3, ÷5 clock divider with an LVPECL output. A unique Fail-Safe Input (FSI) protection prevents metastable output conditions when the input clock voltage swing drops significantly below 100mV or input is removed.The differential input includes Micrel's unique, 3-pin internal termination architecture that allows the input to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100K-compatible LVPECL with fast rise/fall times guaranteed to be less than 270ps.The SY89228U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89228U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Accepts a high-speed input and provides a precision ÷3 and ÷5 sub-rate, LVPECL output Fail-Safe Input Prevents oscillations when input is invalid Guaranteed AC performance over temperature and supply voltage: DC-to >1.0GHz throughput <1500ps Propagation Delay (In-to-Q) <270ps Rise/Fall times Ultra-low jitter design: <1psRMS random jitter <1psRMS cycle-to-cycle jitter <10psPP total jitter (clock) <0.7psRMS MUX crosstalk induced jitter Unique patented internal termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) Wide input voltage range VCC to GND 800mV LVPECL output 46% to 54% Duty Cycle(÷ 3) 47% to 53% Duty Cycle(÷ 5) 2.5V ±5% or 3.3V ±10% supply voltage -40°C to +85°C industrial temperature range Available in 16-pin (3mm x 3mm) QFN package
Datasheet
Description
The SY89228U is a precision, low jitter 1GHz ÷3, ÷5 clock divider with an LVPECL output. A unique Fail-Safe Input (FSI) protection prevents metastable output conditions when the input clock voltage swing drops significantly below 100mV or input is removed.The differential input includes Micrel's unique, 3-pin internal termination architecture that allows the input to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100K-compatible LVPECL with fast rise/fall times guaranteed to be less than 270ps.The SY89228U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89228U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Accepts a high-speed input and provides a precision ÷3 and ÷5 sub-rate, LVPECL output Fail-Safe Input Prevents oscillations when input is invalid Guaranteed AC performance over temperature and supply voltage: DC-to >1.0GHz throughput <1500ps Propagation Delay (In-to-Q) <270ps Rise/Fall times Ultra-low jitter design: <1psRMS random jitter <1psRMS cycle-to-cycle jitter <10psPP total jitter (clock) <0.7psRMS MUX crosstalk induced jitter Unique patented internal termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) Wide input voltage range VCC to GND 800mV LVPECL output 46% to 54% Duty Cycle(÷ 3) 47% to 53% Duty Cycle(÷ 5) 2.5V ±5% or 3.3V ±10% supply voltage -40°C to +85°C industrial temperature range Available in 16-pin (3mm x 3mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89228U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89228U is a precision, low jitter 1GHz ÷3, ÷5 clock divider with an LVPECL output. A unique Fail-Safe Input (FSI) protection prevents metastable output conditions when the input clock voltage swing drops significantly below 100mV or input is removed.The differential input includes Micrel's unique, 3-pin internal termination architecture that allows the input to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100K-compatible LVPECL with fast rise/fall times guaranteed to be less than 270ps.The SY89228U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89228U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Accepts a high-speed input and provides a precision ÷3 and ÷5 sub-rate, LVPECL output Fail-Safe Input Prevents oscillations when input is invalid Guaranteed AC performance over temperature and supply voltage: DC-to >1.0GHz throughput <1500ps Propagation Delay (In-to-Q) <270ps Rise/Fall times Ultra-low jitter design: <1psRMS random jitter <1psRMS cycle-to-cycle jitter <10psPP total jitter (clock) <0.7psRMS MUX crosstalk induced jitter Unique patented internal termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) Wide input voltage range VCC to GND 800mV LVPECL output 46% to 54% Duty Cycle(÷ 3) 47% to 53% Duty Cycle(÷ 5) 2.5V ±5% or 3.3V ±10% supply voltage -40°C to +85°C industrial temperature range Available in 16-pin (3mm x 3mm) QFN package

The SY89228U is a precision, low jitter 1GHz ÷3, ÷5 clock divider with an LVPECL output. A unique Fail-Safe Input (FSI) protection prevents metastable output conditions when the input clock voltage swing drops significantly below 100mV or input is removed.The differential input includes Micrel's unique, 3-pin internal termination architecture that allows the input to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100K-compatible LVPECL with fast rise/fall times guaranteed to be less than 270ps.The SY89228U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89228U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Accepts a high-speed input and provides a precision ÷3 and ÷5 sub-rate, LVPECL output
    • Fail-Safe Input
      • Prevents oscillations when input is invalid
    • Guaranteed AC performance over temperature and supply voltage:
      • DC-to >1.0GHz throughput
      • <1500ps Propagation Delay (In-to-Q)
      • <270ps Rise/Fall times
    • Ultra-low jitter design:
      • <1psRMS random jitter
    • <1psRMS cycle-to-cycle jitter
    • <10psPP total jitter (clock)
    • <0.7psRMS MUX crosstalk induced jitter
    • Unique patented internal termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS)
    • Wide input voltage range VCC to GND
    • 800mV LVPECL output
    • 46% to 54% Duty Cycle(÷ 3)
    • 47% to 53% Duty Cycle(÷ 5)
    • 2.5V ±5% or 3.3V ±10% supply voltage
    • -40°C to +85°C industrial temperature range
    • Available in 16-pin (3mm x 3mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Dividers
Product Number SY89228U
Clock Frequency 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - MC14018BCPG - Lingto Electronic Limited
Specs
Clock Frequency 8 MHz
View Details
Frequency Dividers - HX4920 - Maury Microwave
Specs
Clock Frequency 4000 to 24000 MHz
Package Type 1.85mm, 2.4mm, 2.92mm, 3.5mm, SMA, Type N
View Details
CDCM1802 Clock Buffer w/Programmable Divider, LVPECL I/O + addl LVCMOS output - CDCM1802RGTR - Texas Instruments
Specs
Features Programmable
Clock Frequency 800 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details