Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-MLF® (3x3)
IC LASER DRVR 4.25GB 3.6V 16MLF
Laser Drivers 3.3V 4.25 Gbps VCSEL driver with Peaking
IC LASER DRVR 4.25GB 3.6V 16MLF
| DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 576-2970-5-ND | 536-SY88992LMG | SY88992LMG | SY88992LMG |
| Product Name | Laser Drivers | IC LASER DRVR 4.25GB 3.6V 16MLF | Laser Drivers | Integrated Circuits (ICs) - PMIC - Laser Drivers |
| Device Type | Laser Driver | Laser Driver | Laser Driver | Laser Driver |
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | -3.3V; 3V; Other; 3V~3.6V | 3.6V; Other | |
| Data Rate | 4.25E6 kbps | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |