Microchip Technology, Inc. PMIC - PMIC - Laser Drivers - SY88992LMG SY88992LMG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1263135-SY88992LMG Packaging: Tube Type: Laser Diode Driver Mounting Style: SMD Data Rate: 4.25Gbps Supply Current: 57mA Current - Modulation: 25mA Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: SY88992 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1263135-SY88992LMG Packaging: Tube Type: Laser Diode Driver Mounting Style: SMD Data Rate: 4.25Gbps Supply Current: 57mA Current - Modulation: 25mA Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: SY88992 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - SY88992LMG - 1263135-SY88992LMG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - SY88992LMG
1263135-SY88992LMG
PMIC - PMIC - Laser Drivers - SY88992LMG 1263135-SY88992LMG
Manufacturer: Microchip Technology Win Source Part Number: 1263135-SY88992LMG Packaging: Tube Type: Laser Diode Driver Mounting Style: SMD Data Rate: 4.25Gbps Supply Current: 57mA Current - Modulation: 25mA Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: SY88992 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1263135-SY88992LMG
Packaging: Tube
Type: Laser Diode Driver
Mounting Style: SMD
Data Rate: 4.25Gbps
Supply Current: 57mA
Current - Modulation: 25mA
Categories: Integrated Circuits
Supplier Device Package: 16-MLF (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: SY88992
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1263135-SY88992LMG
Product Name PMIC - PMIC - Laser Drivers - SY88992LMG
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905807 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details