Microchip Technology, Inc. PMIC - PMIC - Laser Drivers - SY88982LMG TR SY88982LMG TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 052551-SY88982LMG TR Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 2.7Gbps Number of Channels: 1 Current - Modulation: 90mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 48mA Alternative Parts (Cross-Reference): SY88982LMGTR; SY88982LMG; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 052551-SY88982LMG TR Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 2.7Gbps Number of Channels: 1 Current - Modulation: 90mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 48mA Alternative Parts (Cross-Reference): SY88982LMGTR; SY88982LMG; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - SY88982LMG TR - 052551-SY88982LMG TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - SY88982LMG TR
052551-SY88982LMG TR
PMIC - PMIC - Laser Drivers - SY88982LMG TR 052551-SY88982LMG TR
Manufacturer: Microchip Technology Win Source Part Number: 052551-SY88982LMG TR Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 2.7Gbps Number of Channels: 1 Current - Modulation: 90mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 48mA Alternative Parts (Cross-Reference): SY88982LMGTR; SY88982LMG; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 052551-SY88982LMG TR
Packaging: Reel - TR
Type: Laser Diode Driver (Fiber Optic)
Mounting: Surface Mount
Data Rate: 2.7Gbps
Number of Channels: 1
Current - Modulation: 90mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLF (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 48mA
Alternative Parts (Cross-Reference): SY88982LMGTR; SY88982LMG;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 052551-SY88982LMG TR
Product Name PMIC - PMIC - Laser Drivers - SY88982LMG TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM13307-4ARZ - 910473-ADM13307-4ARZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 2060270 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers