Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Laser Drivers SY88952LMG

Description
Win Source Part Number: 1253445-SY88952LMG Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tray Standard Package: 60 Mounting: SMD (SMT) Data Rate: 2.7Gbps Current - Supply: 85 mA Number of Channels: 1 Current - Modulation: 90mA Current - Bias: 100 mA Voltage - Supply: 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: -576-2552,576-2552,S Y88952LMG Base Product Number: SY88952 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253445-SY88952LMG Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tray Standard Package: 60 Mounting: SMD (SMT) Data Rate: 2.7Gbps Current - Supply: 85 mA Number of Channels: 1 Current - Modulation: 90mA Current - Bias: 100 mA Voltage - Supply: 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: -576-2552,576-2552,S Y88952LMG Base Product Number: SY88952 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Laser Drivers - 1253445-SY88952LMG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
1253445-SY88952LMG
Integrated Circuits (ICs) - PMIC - Laser Drivers 1253445-SY88952LMG
Win Source Part Number: 1253445-SY88952LMG Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tray Standard Package: 60 Mounting: SMD (SMT) Data Rate: 2.7Gbps Current - Supply: 85 mA Number of Channels: 1 Current - Modulation: 90mA Current - Bias: 100 mA Voltage - Supply: 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: -576-2552,576-2552,S Y88952LMG Base Product Number: SY88952 Product Status: Obsolete

Win Source Part Number: 1253445-SY88952LMG
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver (Fiber Optic)
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Data Rate: 2.7Gbps
Current - Supply: 85 mA
Number of Channels: 1
Current - Modulation: 90mA
Current - Bias: 100 mA
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: -576-2552,576-2552,SY88952LMG
Base Product Number: SY88952
Product Status: Obsolete

Buy Now Datasheet
Laser Drivers - 576-2552-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
576-2552-ND
Laser Drivers 576-2552-ND
Laser Driver IC 2.7Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)

Laser Driver IC 2.7Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - SY88952LMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Laser Drivers
SY88952LMG
Integrated Circuits (ICs) - PMIC - Laser Drivers SY88952LMG
IC LASER DRVR 2.7GBPS 3.6V 32MLF

IC LASER DRVR 2.7GBPS 3.6V 32MLF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1253445-SY88952LMG 576-2552-ND SY88952LMG
Product Name Integrated Circuits (ICs) - PMIC - Laser Drivers Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers
Supply Voltage Other; 3V ~ 3.6V 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Data Rate 2.70E6 kbps 2.70E6 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C63310-SXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
2 suppliers
Hex inverter - 74AHCT04APWJ - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Operating Temperature 125 C (257 F)
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Telecom - SI3066-B-FT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details