Microchip Technology, Inc. PMIC - PMIC - Laser Drivers - SY88932LMI SY88932LMI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1263123-SY88932LMI Packaging: Tube Type: Laser Diode Driver (Fiber Optic) Mounting Style: SMD Data Rate: 4.25Gbps Supply Current: 57mA Current - Modulation: 60mA Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: SY88932 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1263123-SY88932LMI Packaging: Tube Type: Laser Diode Driver (Fiber Optic) Mounting Style: SMD Data Rate: 4.25Gbps Supply Current: 57mA Current - Modulation: 60mA Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: SY88932 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - SY88932LMI - 1263123-SY88932LMI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - SY88932LMI
1263123-SY88932LMI
PMIC - PMIC - Laser Drivers - SY88932LMI 1263123-SY88932LMI
Manufacturer: Microchip Technology Win Source Part Number: 1263123-SY88932LMI Packaging: Tube Type: Laser Diode Driver (Fiber Optic) Mounting Style: SMD Data Rate: 4.25Gbps Supply Current: 57mA Current - Modulation: 60mA Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: SY88932 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1263123-SY88932LMI
Packaging: Tube
Type: Laser Diode Driver (Fiber Optic)
Mounting Style: SMD
Data Rate: 4.25Gbps
Supply Current: 57mA
Current - Modulation: 60mA
Categories: Integrated Circuits
Supplier Device Package: 16-MLF (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: SY88932
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1263123-SY88932LMI
Product Name PMIC - PMIC - Laser Drivers - SY88932LMI
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage References - 2060277 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ALPR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details