Microchip Technology, Inc. MSOP Interface Transceiver IC SY88927VKGTR

Description
IC RECEIVER HI SPEED DIFF 8-MSOP Product overview: SY88927VKGTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, MSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY88927VKGTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RECEIVER HI SPEED DIFF 8-MSOP Product overview: SY88927VKGTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, MSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY88927VKGTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSOP Interface Transceiver IC - 710-SY88927VKGTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MSOP Interface Transceiver IC
710-SY88927VKGTR
MSOP Interface Transceiver IC 710-SY88927VKGTR
IC RECEIVER HI SPEED DIFF 8-MSOP Product overview: SY88927VKGTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, MSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY88927VKGTR can be used for catalog matching and distributor lookup.

IC RECEIVER HI SPEED DIFF 8-MSOP Product overview: SY88927VKGTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, MSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY88927VKGTR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - SY88927VKGTR - 212498-SY88927VKGTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SY88927VKGTR
212498-SY88927VKGTR
Interface - Interface - Drivers, Receivers, Transceivers - SY88927VKGTR 212498-SY88927VKGTR
Manufacturer: Microchip Technology Win Source Part Number: 212498-SY88927VKGTR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/1 Data Rate: 2.5Gbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 212498-SY88927VKGTR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/1
Data Rate: 2.5Gbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-SY88927VKGTR 212498-SY88927VKGTR
Product Name MSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SY88927VKGTR
Device Type Transceiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

16-bit Interface Transceiver IC - 704-CY74FCT16245TPVCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
Hex inverting Schmitt trigger - 74AHC14PW/G470J - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VRA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface Transceiver IC - 702-SI3019-F-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers