IC LASER DRVR 2.5GB 5.5V 10MSOP
IC LASER DRVR 2.5GB 5.5V 10MSOP
Laser Drivers 3.3V-5V 2.5 Gbps 25 mA LDD
| Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 536-SY88922VKG-TR | SY88922VKG-TR | SY88922VKG-TR |
| Product Name | IC LASER DRVR 2.5GB 5.5V 10MSOP | Integrated Circuits (ICs) - PMIC - Laser Drivers | Laser Drivers |
| Device Type | Laser Driver | Laser Driver | Laser Driver |
| Features | RoHS | RoHS | |
| Supply Voltage | Other; 3V~3.6V 4.5V~5.5V | 3.6V; Other |