Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Laser Drivers SY88922KC-TR

Description
Win Source Part Number: 1253451-SY88922KC-TR Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 2.5Gbps Current - Supply: 25 mA Number of Channels: 1 Current - Modulation: 30mA Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY88922KC TR,SY88922KC TR,SY88922KCTR,SY889 22KCTR Base Product Number: SY88922 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1253451-SY88922KC-TR Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 2.5Gbps Current - Supply: 25 mA Number of Channels: 1 Current - Modulation: 30mA Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY88922KC TR,SY88922KC TR,SY88922KCTR,SY889 22KCTR Base Product Number: SY88922 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Laser Drivers - 1253451-SY88922KC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
1253451-SY88922KC-TR
Integrated Circuits (ICs) - PMIC - Laser Drivers 1253451-SY88922KC-TR
Win Source Part Number: 1253451-SY88922KC-TR Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 2.5Gbps Current - Supply: 25 mA Number of Channels: 1 Current - Modulation: 30mA Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY88922KC TR,SY88922KC TR,SY88922KCTR,SY889 22KCTR Base Product Number: SY88922 RoHS Status: RoHS non-compliant

Win Source Part Number: 1253451-SY88922KC-TR
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver (Fiber Optic)
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Data Rate: 2.5Gbps
Current - Supply: 25 mA
Number of Channels: 1
Current - Modulation: 30mA
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY88922KC TR,SY88922KC TR,SY88922KCTR,SY88922KCTR
Base Product Number: SY88922
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1253451-SY88922KC-TR
Product Name Integrated Circuits (ICs) - PMIC - Laser Drivers
Supply Voltage Other; 3V ~ 3.6V~ 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS70081EPZXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-14
View Details
Low-power inverter - 74AUP1G04GZYL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
Interface Transceiver IC - 702-SI32176-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers