Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Laser Drivers SY88912LMI

Description
Win Source Part Number: 1253464-SY88912LMI Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Data Rate: 3.2Gbps Current - Supply: 65 mA Number of Channels: 1 Current - Modulation: 60mA Voltage - Supply: 3.15V ~ 3.45V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY88912 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1253464-SY88912LMI Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Data Rate: 3.2Gbps Current - Supply: 65 mA Number of Channels: 1 Current - Modulation: 60mA Voltage - Supply: 3.15V ~ 3.45V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY88912 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Laser Drivers - 1253464-SY88912LMI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
1253464-SY88912LMI
Integrated Circuits (ICs) - PMIC - Laser Drivers 1253464-SY88912LMI
Win Source Part Number: 1253464-SY88912LMI Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Data Rate: 3.2Gbps Current - Supply: 65 mA Number of Channels: 1 Current - Modulation: 60mA Voltage - Supply: 3.15V ~ 3.45V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY88912 RoHS Status: RoHS non-compliant

Win Source Part Number: 1253464-SY88912LMI
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver (Fiber Optic)
Package: Bulk
Standard Package: 100
Mounting: SMD (SMT)
Data Rate: 3.2Gbps
Current - Supply: 65 mA
Number of Channels: 1
Current - Modulation: 60mA
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-MLF® (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY88912
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1253464-SY88912LMI
Product Name Integrated Circuits (ICs) - PMIC - Laser Drivers
Supply Voltage Other; 3.15V ~ 3.45V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Controllers - CP8815ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF7250TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details