Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 16-MLF® (3x3)
IC LASER DRVR 1.25GB 3.6V 16MLF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SY88782LMG-TR-ND | SY88782LMG-TR |
| Product Name | Laser Drivers | Integrated Circuits (ICs) - PMIC - Laser Drivers |
| Device Type | Laser Driver | Laser Driver |
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.6V; Other |
| Data Rate | 1.25E6 kbps |