Microchip Technology, Inc. PMIC - PMIC - Laser Drivers - SY88432LMG-TR SY88432LMG-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 795948-SY88432LMG-TR Packaging: Reel package Type: Laser Diode Driver (Fiber Optic) Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 60mA Categories: Integrated Circuits (ICs) Operating Supply Current: 90mA Manufacturer Package: 24-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795948-SY88432LMG-TR Packaging: Reel package Type: Laser Diode Driver (Fiber Optic) Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 60mA Categories: Integrated Circuits (ICs) Operating Supply Current: 90mA Manufacturer Package: 24-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - SY88432LMG-TR - 795948-SY88432LMG-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - SY88432LMG-TR
795948-SY88432LMG-TR
PMIC - PMIC - Laser Drivers - SY88432LMG-TR 795948-SY88432LMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 795948-SY88432LMG-TR Packaging: Reel package Type: Laser Diode Driver (Fiber Optic) Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 4.25Gbps Number of Channels: 1 Current - Modulation: 60mA Categories: Integrated Circuits (ICs) Operating Supply Current: 90mA Manufacturer Package: 24-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 795948-SY88432LMG-TR
Packaging: Reel package
Type: Laser Diode Driver (Fiber Optic)
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 4.25Gbps
Number of Channels: 1
Current - Modulation: 60mA
Categories: Integrated Circuits (ICs)
Operating Supply Current: 90mA
Manufacturer Package: 24-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 795948-SY88432LMG-TR
Product Name PMIC - PMIC - Laser Drivers - SY88432LMG-TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161BRGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 5000 µA
View Details