Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Laser Drivers SY88024LMG-TR

Description
Win Source Part Number: 1253461-SY88024LMG-T R Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 11.3Gbps Current - Supply: 50 mA Number of Channels: 1 Current - Modulation: 20mA Current - Bias: 20 mA Voltage - Supply: 3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY88024LMG TR,SY88024LMG-CT,SY8 8024LMG TR,SY88024LMG-DKR Base Product Number: SY88024
Request a Quote Datasheet
Description
Win Source Part Number: 1253461-SY88024LMG-T R Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 11.3Gbps Current - Supply: 50 mA Number of Channels: 1 Current - Modulation: 20mA Current - Bias: 20 mA Voltage - Supply: 3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY88024LMG TR,SY88024LMG-CT,SY8 8024LMG TR,SY88024LMG-DKR Base Product Number: SY88024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Laser Drivers - 1253461-SY88024LMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
1253461-SY88024LMG-TR
Integrated Circuits (ICs) - PMIC - Laser Drivers 1253461-SY88024LMG-TR
Win Source Part Number: 1253461-SY88024LMG-T R Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 11.3Gbps Current - Supply: 50 mA Number of Channels: 1 Current - Modulation: 20mA Current - Bias: 20 mA Voltage - Supply: 3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY88024LMG TR,SY88024LMG-CT,SY8 8024LMG TR,SY88024LMG-DKR Base Product Number: SY88024

Win Source Part Number: 1253461-SY88024LMG-TR
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver (Fiber Optic)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Data Rate: 11.3Gbps
Current - Supply: 50 mA
Number of Channels: 1
Current - Modulation: 20mA
Current - Bias: 20 mA
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY88024LMG TR,SY88024LMG-CT,SY88024LMG TR,SY88024LMG-DKR
Base Product Number: SY88024

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - SY88024LMG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Laser Drivers
SY88024LMG-TR
Integrated Circuits (ICs) - PMIC - Laser Drivers SY88024LMG-TR
IC LASER DRVR 11.3GB 3.6V 16QFN

IC LASER DRVR 11.3GB 3.6V 16QFN

Supplier's Site
Sheung Wan, Hong Kong
Laser Drivers
SY88024LMG-TR
Laser Drivers SY88024LMG-TR
Laser Drivers 10Gbps VCSEL LDD w/ Bias

Laser Drivers 10Gbps VCSEL LDD w/ Bias

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1253461-SY88024LMG-TR SY88024LMG-TR SY88024LMG-TR
Product Name Integrated Circuits (ICs) - PMIC - Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers Laser Drivers
Supply Voltage Other; 3V ~ 3.6V 3.6V; Other
Data Rate 1.13E7 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Human Machine Interface (HMI) - 762-4206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54L04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Line Interface ICs - 1897644 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details