Microchip Technology, Inc. Laser Drivers SY88022LMG

Description
Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-MLF® (3x3)
Request a Quote Datasheet
Description
Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-MLF® (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - 576-3703-5-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
576-3703-5-ND
Laser Drivers 576-3703-5-ND
Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-MLF® (3x3)

Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-MLF® (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - 1253441-SY88022LMG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
1253441-SY88022LMG
Integrated Circuits (ICs) - PMIC - Laser Drivers 1253441-SY88022LMG
Win Source Part Number: 1253441-SY88022LMG Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tube Standard Package: 100 Mounting: SMD (SMT) Data Rate: 11.3Gbps Current - Supply: 65 mA Number of Channels: 1 Current - Modulation: 60mA Current - Bias: 80 mA Voltage - Supply: 3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3703-5,SY88022LM G Base Product Number: SY88022 Product Status: Obsolete

Win Source Part Number: 1253441-SY88022LMG
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver (Fiber Optic)
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Data Rate: 11.3Gbps
Current - Supply: 65 mA
Number of Channels: 1
Current - Modulation: 60mA
Current - Bias: 80 mA
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-3703-5,SY88022LMG
Base Product Number: SY88022
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - SY88022LMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Laser Drivers
SY88022LMG
Integrated Circuits (ICs) - PMIC - Laser Drivers SY88022LMG
IC LASER DRVR 11.3GB 3.6V 16MLF

IC LASER DRVR 11.3GB 3.6V 16MLF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 576-3703-5-ND 1253441-SY88022LMG SY88022LMG
Product Name Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers
Device Type Laser Driver Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other
Data Rate 1.13E7 kbps 1.13E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS640-SP Octal Bus Transceivers - 5962-8416101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
1200MHz Interface Transceiver IC - 118-RFOS6013 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
Interface module - 704-5114 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface Transceiver IC - 702-SI32176-B-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers