Microchip Technology, Inc. Laser Drivers SY88022ALMG

Description
Laser Driver IC 11.3125Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Request a Quote Datasheet
Description
Laser Driver IC 11.3125Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - 150-SY88022ALMG-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
150-SY88022ALMG-ND
Laser Drivers 150-SY88022ALMG-ND
Laser Driver IC 11.3125Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)

Laser Driver IC 11.3125Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers - 1373179-SY88022ALMG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
1373179-SY88022ALMG
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers 1373179-SY88022ALMG
Win Source Part Number: 1373179-SY88022ALMG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: Laser Diode Driver MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Base Product Number: SY88022 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Current - Supply: 65 mA Data Rate: 11.3125Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 80 mA

Win Source Part Number: 1373179-SY88022ALMG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
Type: Laser Diode Driver
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Base Product Number: SY88022
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Current - Supply: 65 mA
Data Rate: 11.3125Gbps
Number of Channels: 1
Current - Modulation: 85mA
Current - Bias: 80 mA

Buy Now Datasheet
Sheung Wan, Hong Kong
Laser Drivers
SY88022ALMG
Laser Drivers SY88022ALMG
Laser Drivers 10Gbps FP/DFB LDD w/ Bias

Laser Drivers 10Gbps FP/DFB LDD w/ Bias

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - SY88022ALMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Laser Drivers
SY88022ALMG
Integrated Circuits (ICs) - PMIC - Laser Drivers SY88022ALMG
IC LASER DR 11.3125GB 3.6V 16QFN

IC LASER DR 11.3125GB 3.6V 16QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 150-SY88022ALMG-ND 1373179-SY88022ALMG SY88022ALMG SY88022ALMG
Product Name Laser Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers
Device Type Laser Driver Laser Driver Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other
Data Rate 1.13E7 kbps 1.13E7 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 1908218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
View Details