Microchip Technology, Inc. Laser Drivers SY88022ALMG-TR

Description
Laser Driver IC 11.3125Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Request a Quote Datasheet
Description
Laser Driver IC 11.3125Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - 150-SY88022ALMG-TR-ND - DigiKey
Thief River Falls, MN, United States
Laser Driver IC 11.3125Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)

Laser Driver IC 11.3125Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)

Buy Now Datasheet
Laser Drivers - 150-SY88022ALMG-TRCT-ND - DigiKey
Thief River Falls, MN, United States
IC LASER DR 11.3125GB 3.6V 16QFN

IC LASER DR 11.3125GB 3.6V 16QFN

Buy Now Datasheet
Laser Drivers - 150-SY88022ALMG-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC LASER DR 11.3125GB 3.6V 16QFN

IC LASER DR 11.3125GB 3.6V 16QFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Laser Drivers
SY88022ALMG-TR
Laser Drivers SY88022ALMG-TR
Laser Drivers 10Gbps FP/DFB LDD w/ Bias

Laser Drivers 10Gbps FP/DFB LDD w/ Bias

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - SY88022ALMG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Laser Drivers
SY88022ALMG-TR
Integrated Circuits (ICs) - PMIC - Laser Drivers SY88022ALMG-TR
IC LASER DR 11.3125GB 3.6V 16QFN

IC LASER DR 11.3125GB 3.6V 16QFN

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 150-SY88022ALMG-TR-ND SY88022ALMG-TR SY88022ALMG-TR
Product Name Laser Drivers Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers
Device Type Laser Driver Laser Driver Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Data Rate 1.13E7 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Interface module - 289-523 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS32B/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
2 suppliers
Line Interface ICs - 6978047 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
# of Tx 5 #
View Details