Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - SY87724LHI SY87724LHI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1263083-SY87724LHI Packaging: Tray Applications: Networking Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 80-EPAD-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 80-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: SY87724 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 3.15V ~ 3.45V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1263083-SY87724LHI Packaging: Tray Applications: Networking Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 80-EPAD-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 80-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: SY87724 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 3.15V ~ 3.45V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - SY87724LHI - 1263083-SY87724LHI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - SY87724LHI
1263083-SY87724LHI
Interface - Interface - Analog Switches - Special Purpose - SY87724LHI 1263083-SY87724LHI
Manufacturer: Microchip Technology Win Source Part Number: 1263083-SY87724LHI Packaging: Tray Applications: Networking Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 80-EPAD-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 80-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: SY87724 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 3.15V ~ 3.45V

Manufacturer: Microchip Technology
Win Source Part Number: 1263083-SY87724LHI
Packaging: Tray
Applications: Networking
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 80-EPAD-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 80-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: SY87724
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage , Single (V+): 3.15V ~ 3.45V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - SY87724LHI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SY87724LHI
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SY87724LHI
IC MUX/DEMUX 3X1 80TQFP

IC MUX/DEMUX 3X1 80TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1263083-SY87724LHI SY87724LHI
Product Name Interface - Interface - Analog Switches - Special Purpose - SY87724LHI Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Interface Transceiver IC - 722-SI2434-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4632SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Power Switch ICs - 7512967P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details