Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SY58620LMG SY58620LMG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1263065-SY58620LMG Packaging: Tube Type: Transceiver Mounting Style: SMD Number of Drivers/Receivers: 1/1 Data Rate: 4.25Gbps Categories: Integrated Circuits Supplier Device Package: 24-MLF (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 24-VFQFN Exposed Pad, 24-MLF Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: SY58620 Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1263065-SY58620LMG Packaging: Tube Type: Transceiver Mounting Style: SMD Number of Drivers/Receivers: 1/1 Data Rate: 4.25Gbps Categories: Integrated Circuits Supplier Device Package: 24-MLF (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 24-VFQFN Exposed Pad, 24-MLF Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: SY58620 Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SY58620LMG - 1263065-SY58620LMG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SY58620LMG
1263065-SY58620LMG
Interface - Interface - Drivers, Receivers, Transceivers - SY58620LMG 1263065-SY58620LMG
Manufacturer: Microchip Technology Win Source Part Number: 1263065-SY58620LMG Packaging: Tube Type: Transceiver Mounting Style: SMD Number of Drivers/Receivers: 1/1 Data Rate: 4.25Gbps Categories: Integrated Circuits Supplier Device Package: 24-MLF (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 24-VFQFN Exposed Pad, 24-MLF Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: SY58620 Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1263065-SY58620LMG
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Number of Drivers/Receivers: 1/1
Data Rate: 4.25Gbps
Categories: Integrated Circuits
Supplier Device Package: 24-MLF (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 24-VFQFN Exposed Pad, 24-MLF
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: SY58620
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-SY58620LMG
Interface Transceiver IC 710-SY58620LMG
IC TRANSCEIVER 1/1 24MLF Product overview: SY58620LMG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY58620LMG can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 1/1 24MLF Product overview: SY58620LMG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY58620LMG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SY58620LMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SY58620LMG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SY58620LMG
IC TRANSCEIVER 1/1 24MLF

IC TRANSCEIVER 1/1 24MLF

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1263065-SY58620LMG 710-SY58620LMG SY58620LMG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SY58620LMG Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other
Data Rate 4.25E6 kbps 4.25E6 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T - 076701-A5366CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Controllers - 1043584-ADM6992X-AD-T-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 879-DW3210TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 6800 kbps
Package Type Reel
View Details