Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SY58620LMG-TR SY58620LMG-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 795939-SY58620LMG-TR Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad, 24-MLF Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of Drivers/Receivers: 1/1 Data Rate: 4.25Gbps Part Status: Obsolete(EOL) Family Name: SY58620 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-MLF (4x4) Alternative Parts (Cross-Reference): SY58620LMG; Introduction Date: January 01, 2006 ECCN: 5A991.c Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795939-SY58620LMG-TR Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad, 24-MLF Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of Drivers/Receivers: 1/1 Data Rate: 4.25Gbps Part Status: Obsolete(EOL) Family Name: SY58620 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-MLF (4x4) Alternative Parts (Cross-Reference): SY58620LMG; Introduction Date: January 01, 2006 ECCN: 5A991.c Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SY58620LMG-TR - 795939-SY58620LMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SY58620LMG-TR
795939-SY58620LMG-TR
Interface - Interface - Drivers, Receivers, Transceivers - SY58620LMG-TR 795939-SY58620LMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 795939-SY58620LMG-TR Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad, 24-MLF Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of Drivers/Receivers: 1/1 Data Rate: 4.25Gbps Part Status: Obsolete(EOL) Family Name: SY58620 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-MLF (4x4) Alternative Parts (Cross-Reference): SY58620LMG; Introduction Date: January 01, 2006 ECCN: 5A991.c Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 795939-SY58620LMG-TR
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad, 24-MLF
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of Drivers/Receivers: 1/1
Data Rate: 4.25Gbps
Part Status: Obsolete(EOL)
Family Name: SY58620
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-MLF (4x4)
Alternative Parts (Cross-Reference): SY58620LMG;
Introduction Date: January 01, 2006
ECCN: 5A991.c
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SY58620LMG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SY58620LMG-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SY58620LMG-TR
IC TRANSCEIVER 1/1 24MLF

IC TRANSCEIVER 1/1 24MLF

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 795939-SY58620LMG-TR SY58620LMG-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SY58620LMG-TR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1915020 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
SN55110A Dual Line Driver - 5962-87547012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G53GT,115 - 1009288-74LVC1G53GT,115 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XSON, SOT833-1 (1.95x1)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260829-SI32178-B-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
View Details
5 suppliers