Microchip Technology, Inc. Clock Buffers, Drivers SY58034UMG

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 7.5GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 7.5GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-1391-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1391-ND
Clock Buffers, Drivers 576-1391-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 7.5GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 7.5GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58034UMG
115085-SY58034UMG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58034UMG 115085-SY58034UMG
Manufacturer: Microchip Technology Win Source Part Number: 115085-SY58034UMG Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, PECL Output: CML Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 7.5GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 115085-SY58034UMG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, PECL
Output: CML
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-MLF (5x5)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 7.5GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fan-Out Buffer, 7.5Ghz, Qfn-32 Microchip - 51AK9464 - Newark, An Avnet Company
Chicago, IL, United States
Fan-Out Buffer, 7.5Ghz, Qfn-32 Microchip
51AK9464
Fan-Out Buffer, 7.5Ghz, Qfn-32 Microchip 51AK9464
FAN-OUT BUFFER, 7.5GHZ, QFN-32

FAN-OUT BUFFER, 7.5GHZ, QFN-32

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - SY58034UMG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY58034UMG
Clock/Timing - Clock Buffers, Drivers SY58034UMG
IC CLK BUFFER 2:6 7.5GHZ 32MLF

IC CLK BUFFER 2:6 7.5GHZ 32MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 576-1391-ND 115085-SY58034UMG 51AK9464 SY58034UMG
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY58034UMG Fan-Out Buffer, 7.5Ghz, Qfn-32 Microchip Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Generator Clock Driver
Bus Interface CML CML
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-MLF (5x5) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-B-TB-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up - BQ3285ESSTR - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC,SSOP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
6 suppliers