Microchip Technology, Inc. SY58030U

Description
The SY58030U is a 2.5V/3.3V precision, high-speed, 4:1 differential multiplexer with 400mV LVPECL outputs, capable of handling clocks up to 7GHz and data streams up to 10.7Gbps. In addition, a 1:2 fanout buffer provides two copies of the selected input.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The outputs are 400mV LVPECL (100K temperature compensated) with extremely fast rise/fall times guaranteed to be less than 80ps.The SY58030U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require CML outputs, consider the SY58028U. For 800mV LVPECL outputs, consider the SY58029U. The SY58030U is part of Micrel's high-speed, Precision Edge®product line. Additional Features Selects 1 of 4 differential inputs Provides two copies of the selected input Guaranteed AC performance over temperature and voltage: DC-to- >10.7Gbps data rate throughput <340ps IN-to-Out tpd <80ps tr/ tf times Ultra low-jitter design: <10psPP total jitter (clock) <1psRMS random jitter <10psPP deterministic jitter <0.7psRMS crosstalk-induced jitter Unique patended input design minimizes crosstalk Accepts an input signal as low as 100mV Unique patended input termination and VT pin accepts DC-coupled and AC-coupled inputs (CML, LVPECL, LVDS) 400mV 100k LVPECL output swing Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package
Datasheet
Description
The SY58030U is a 2.5V/3.3V precision, high-speed, 4:1 differential multiplexer with 400mV LVPECL outputs, capable of handling clocks up to 7GHz and data streams up to 10.7Gbps. In addition, a 1:2 fanout buffer provides two copies of the selected input.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The outputs are 400mV LVPECL (100K temperature compensated) with extremely fast rise/fall times guaranteed to be less than 80ps.The SY58030U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require CML outputs, consider the SY58028U. For 800mV LVPECL outputs, consider the SY58029U. The SY58030U is part of Micrel's high-speed, Precision Edge®product line. Additional Features Selects 1 of 4 differential inputs Provides two copies of the selected input Guaranteed AC performance over temperature and voltage: DC-to- >10.7Gbps data rate throughput <340ps IN-to-Out tpd <80ps tr/ tf times Ultra low-jitter design: <10psPP total jitter (clock) <1psRMS random jitter <10psPP deterministic jitter <0.7psRMS crosstalk-induced jitter Unique patended input design minimizes crosstalk Accepts an input signal as low as 100mV Unique patended input termination and VT pin accepts DC-coupled and AC-coupled inputs (CML, LVPECL, LVDS) 400mV 100k LVPECL output swing Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY58030U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY58030U is a 2.5V/3.3V precision, high-speed, 4:1 differential multiplexer with 400mV LVPECL outputs, capable of handling clocks up to 7GHz and data streams up to 10.7Gbps. In addition, a 1:2 fanout buffer provides two copies of the selected input.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The outputs are 400mV LVPECL (100K temperature compensated) with extremely fast rise/fall times guaranteed to be less than 80ps.The SY58030U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require CML outputs, consider the SY58028U. For 800mV LVPECL outputs, consider the SY58029U. The SY58030U is part of Micrel's high-speed, Precision Edge®product line. Additional Features Selects 1 of 4 differential inputs Provides two copies of the selected input Guaranteed AC performance over temperature and voltage: DC-to- >10.7Gbps data rate throughput <340ps IN-to-Out tpd <80ps tr/ tf times Ultra low-jitter design: <10psPP total jitter (clock) <1psRMS random jitter <10psPP deterministic jitter <0.7psRMS crosstalk-induced jitter Unique patended input design minimizes crosstalk Accepts an input signal as low as 100mV Unique patended input termination and VT pin accepts DC-coupled and AC-coupled inputs (CML, LVPECL, LVDS) 400mV 100k LVPECL output swing Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package

The SY58030U is a 2.5V/3.3V precision, high-speed, 4:1 differential multiplexer with 400mV LVPECL outputs, capable of handling clocks up to 7GHz and data streams up to 10.7Gbps. In addition, a 1:2 fanout buffer provides two copies of the selected input.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The outputs are 400mV LVPECL (100K temperature compensated) with extremely fast rise/fall times guaranteed to be less than 80ps.The SY58030U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require CML outputs, consider the SY58028U. For 800mV LVPECL outputs, consider the SY58029U. The SY58030U is part of Micrel's high-speed, Precision Edge®product line.

Additional Features

    • Selects 1 of 4 differential inputs
    • Provides two copies of the selected input
    • Guaranteed AC performance over temperature and voltage:
      • DC-to- >10.7Gbps data rate throughput
      • <340ps IN-to-Out tpd
      • <80ps tr/ tf times
    • Ultra low-jitter design:
      • <10psPP total jitter (clock)
      • <1psRMS random jitter
      • <10psPP deterministic jitter
    • <0.7psRMS crosstalk-induced jitter
    • Unique patended input design minimizes crosstalk
    • Accepts an input signal as low as 100mV
    • Unique patended input termination and VT pin accepts DC-coupled and AC-coupled inputs (CML, LVPECL, LVDS)
    • 400mV 100k LVPECL output swing
    • Power supply 2.5V ±5% or 3.3V ±10%
    • -40°C to +85°C temperature range
    • Available in 32-pin (5mm x 5mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY58030U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1916897 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 74HCT138DB,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT151SCX - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257DGVRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers