The 74HC4067; 74HCT4067 is a single-pole 16-throw analog switch (SP16T) suitable for use in analog or digital 16:1 multiplexer/demultip
Features and benefits
Applications
1 Circuit IC Switch 16:1 120Ohm 24-TSSOP
1 Circuit IC Switch 16:1 120Ohm 24-TSSOP
1 Circuit IC Switch 16:1 120Ohm 24-TSSOP
16-Ch Analog Mux/Demux IC, 2-10V, 24-Pin TSSOP Product overview: 74HC4067PW,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4067PW,118 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 16:1 120Ohm 24-TSSOP
ANALOGUE MUX/DEMUX, 16:1, 180R, TSSOP-24; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:180ohm; Supply Voltage Range:2V to 10V; Analogue Multiplexer Case:TSSOP; No. of Pins:24Pins; Operating RoHS Compliant: Yes
IC MUX/DEMUX 1X16 24TSSOP
120Ω 1 TSSOP-24 Analog Switches / Multiplexers ROHS
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 74HC4067PW,118 | 1727-2042-1-ND | 747-74HC4067PW,118 | 74HC4067PW,118 | 33AC1247 | 74HC4067PW,118 | 74HC4067PW,118 |
| Product Name | 16-channel analog multiplexer/demultiplexer | Analog Switches, Multiplexers, Demultiplexers | 10V TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 16 Nexperia | Interface - Analog Switches, Multiplexers, Demultiplexers | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers |
| Features | On-Chip ESD Protection | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 11 volts | 2 to 10 volts | 2 to ? volts | 2 to 10 volts | 2 to 10 volts | ||
| Package Type | SOT355-1 SOT355-1 | TSSOP; "24-TSSOP | SSOP; SOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | SSOP; SOP; TSSOP | |||
| Configuration | 16x1 |