Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - SY56034ARMG SY56034ARMG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1104468-SY56034ARMG Packaging: Tube/Rail Applications: Networking Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-MLF (5x5) Single Supply Voltage (V+): 1.2V, 1.8V, 2.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1104468-SY56034ARMG Packaging: Tube/Rail Applications: Networking Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-MLF (5x5) Single Supply Voltage (V+): 1.2V, 1.8V, 2.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - SY56034ARMG - 1104468-SY56034ARMG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - SY56034ARMG
1104468-SY56034ARMG
Interface - Interface - Analog Switches - Special Purpose - SY56034ARMG 1104468-SY56034ARMG
Manufacturer: Microchip Technology Win Source Part Number: 1104468-SY56034ARMG Packaging: Tube/Rail Applications: Networking Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-MLF (5x5) Single Supply Voltage (V+): 1.2V, 1.8V, 2.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104468-SY56034ARMG
Packaging: Tube/Rail
Applications: Networking
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-MLF (5x5)
Single Supply Voltage (V+): 1.2V, 1.8V, 2.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - SY56034ARMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SY56034ARMG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SY56034ARMG
IC MULTIPLEXER 32MLF

IC MULTIPLEXER 32MLF

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1104468-SY56034ARMG SY56034ARMG
Product Name Interface - Interface - Analog Switches - Special Purpose - SY56034ARMG Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Telecom - SI3202-G-FSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
 - 2910A/BZC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details