- Trained on our vast library of engineering resources.

Nexperia B.V. NXS0108-Q100 - Dual supply translating transceiver; open drain; auto direction sensing NXS0108PW-Q100J

Description
The NXS0108-Q100 is an 8-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 8-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the voltage nodes (1.2 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range: VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V Maximum data rates: Push-pull: 110 Mbps IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM JESD22-A114E Class 2 exceeds 2.5 kV for A port HBM JESD22-A114E Class 3B exceeds 15 kV for B port CDM JESD22-C101E exceeds 1.5 kV IEC61000-4-2 contact discharge exceeds 8 kV for B port Latch-up performance exceeds 100 mA per JESD 78B Class II DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NXS0108-Q100 - Dual supply translating transceiver; open drain; auto direction sensing - NXS0108PW-Q100J - Nexperia B.V.
Nijmegen, Netherlands
NXS0108-Q100 - Dual supply translating transceiver; open drain; auto direction sensing
NXS0108PW-Q100J
NXS0108-Q100 - Dual supply translating transceiver; open drain; auto direction sensing NXS0108PW-Q100J
The NXS0108-Q100 is an 8-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 8-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the voltage nodes (1.2 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range: VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V Maximum data rates: Push-pull: 110 Mbps IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM JESD22-A114E Class 2 exceeds 2.5 kV for A port HBM JESD22-A114E Class 3B exceeds 15 kV for B port CDM JESD22-C101E exceeds 1.5 kV IEC61000-4-2 contact discharge exceeds 8 kV for B port Latch-up performance exceeds 100 mA per JESD 78B Class II DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

The NXS0108-Q100 is an 8-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 8-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the voltage nodes (1.2 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range:
    • VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V
  • Maximum data rates:
    • Push-pull: 110 Mbps
  • IOFF circuitry provides partial Power-down mode operation
  • Inputs accept voltages up to 5.5 V
  • ESD protection:
    • HBM JESD22-A114E Class 2 exceeds 2.5 kV for A port
    • HBM JESD22-A114E Class 3B exceeds 15 kV for B port
    • CDM JESD22-C101E exceeds 1.5 kV
    • IEC61000-4-2 contact discharge exceeds 8 kV for B port
  • Latch-up performance exceeds 100 mA per JESD 78B Class II
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - NXS0108PW-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
NXS0108PW-Q100J
Integrated Circuits (ICs) - Logic - Translators, Level Shifters NXS0108PW-Q100J
IC TRANSLATOR BIDIR 20TSSOP

IC TRANSLATOR BIDIR 20TSSOP

Supplier's Site
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXS0108PW-Q100JDKR-ND
Translators, Level Shifters 1727-NXS0108PW-Q100JDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-TSSOP

Supplier's Site Datasheet
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXS0108PW-Q100JTR-ND
Translators, Level Shifters 1727-NXS0108PW-Q100JTR-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-TSSOP

Supplier's Site Datasheet
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXS0108PW-Q100JCT-ND
Translators, Level Shifters 1727-NXS0108PW-Q100JCT-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-TSSOP

Supplier's Site Datasheet
Translators, Level Shifters - NXS0108PW-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NXS0108PW-Q100J
Translators, Level Shifters NXS0108PW-Q100J
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-TSSOP

Supplier's Site Datasheet
Logic - Translators, Level Shifters - NXS0108PW-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NXS0108PW-Q100J
Logic - Translators, Level Shifters NXS0108PW-Q100J
NXS0108PW-Q100/SOT36 0/TSSOP20

NXS0108PW-Q100/SOT360/TSSOP20

Supplier's Site Datasheet
Translating Transceiver, -40 To 125Degc Rohs Compliant Nexperia - 93AH0334 - Newark, An Avnet Company
Chicago, IL, United States
Translating Transceiver, -40 To 125Degc Rohs Compliant Nexperia
93AH0334
Translating Transceiver, -40 To 125Degc Rohs Compliant Nexperia 93AH0334
TRANSLATING TRANSCEIVER, -40 TO 125DEGC ROHS COMPLIANT: YES

TRANSLATING TRANSCEIVER, -40 TO 125DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Shenzhen Shengyu Electronics Technology Limited DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number NXS0108PW-Q100J NXS0108PW-Q100J 1727-NXS0108PW-Q100JDKR-ND NXS0108PW-Q100J NXS0108PW-Q100J 93AH0334
Product Name NXS0108-Q100 - Dual supply translating transceiver; open drain; auto direction sensing Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Translating Transceiver, -40 To 125Degc Rohs Compliant Nexperia
Logic Family CMOS
Package Type SOT360-1 SSOP; TSSOP TSSOP; 20-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Output Type Open Drain Open Drain Open Drain; Open Drain
Features RoHS; ESD Protection RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LSF0204 - 4-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0204PWJ - Nexperia B.V.
Specs
Logic Family CMOS
Translation Up; Down
Package Type SOT402-1
View Details
7 suppliers
NXB0106 - Dual supply translating transceiver; auto direction sensing; 3-state - NXB0106BQX - Nexperia B.V.
Specs
Logic Family CMOS
Package Type SOT763-1
Features RoHS; ESD Protection
View Details
2 suppliers
LSF0102-Q100 - 2-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0102DP-Q100H - Nexperia B.V.
Specs
Logic Family CMOS
Translation Up; Down
Package Type SOT505-2
View Details
7 suppliers
NXS0102-Q100 - Dual supply translating transceiver; open drain; auto direction sensing - NXS0102DC-Q100H - Nexperia B.V.
Specs
Logic Family CMOS
Package Type SOT765-1
Output Type Open Drain
View Details
7 suppliers