Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-TSSOP
Win Source Part Number: 1371013-74AVC4T774PW
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74AVC
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: 74AVC4T774
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Tri-State, Non-Inverted
Data Rate: 380Mbps
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 4
Voltage - VCCA: 0.8 V ~ 3.6 V
Voltage - VCCB: 0.8 V ~ 3.6 V
IC TRANSLATOR BIDIR 16TSSOP
IC TRNSLTR BIDIRECTIONAL 16TSSOP
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-TSSOP
IC TRNSLTR BIDIRECTIONAL 16TSSOP
800mV~3.6V 1 4 800mV~3.6V 380Mbps TSSOP-16 Translators / Level Shifters ROHS
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1727-7649-6-ND | 1371013-74AVC4T774PWJ | 74AVC4T774PWJ | 74AVC4T774PWJ | 74AVC4T774PWJ | 74AVC4T774PWJ | 74AVC4T774PWJ |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Logic ICs >> Translators / Level Shifters |
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; TSSOP | 16-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Output Type | 3-State; Inverted | Tri-State, Non-Inverted | 3-State; Tri-State, Non-Inverted | 3-State | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |