Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY55855VKCTR SY55855VKCTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 047437-SY55855VKCTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Data Rate: 1.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: CML, PECL, LVPECL Output Signal: LVDS Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 047437-SY55855VKCTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Data Rate: 1.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: CML, PECL, LVPECL Output Signal: LVDS Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY55855VKCTR - 047437-SY55855VKCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY55855VKCTR
047437-SY55855VKCTR
Logic - Logic - Translators, Level Shifters - SY55855VKCTR 047437-SY55855VKCTR
Manufacturer: Microchip Technology Win Source Part Number: 047437-SY55855VKCTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Data Rate: 1.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: CML, PECL, LVPECL Output Signal: LVDS Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 047437-SY55855VKCTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Data Rate: 1.5Gbps
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: CML, PECL, LVPECL
Output Signal: LVDS
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 047437-SY55855VKCTR
Product Name Logic - Logic - Translators, Level Shifters - SY55855VKCTR
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
 - 1776607 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194PWT - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
6 suppliers