Microchip Technology, Inc. Latches SY55853UKI

Description
D-Type Transparent Latch 1 Channel 1:1 IC Differential 10-MSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 1:1 IC Differential 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SY55853UKI-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:1 IC Differential 10-MSOP

D-Type Transparent Latch 1 Channel 1:1 IC Differential 10-MSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257449-SY55853UKI
Integrated Circuits (ICs) - Logic - Latches 1257449-SY55853UKI
Win Source Part Number: 1257449-SY55853UKI Category: Integrated Circuits (ICs)>Logic - Latches Series: SY55 Package: Tube Standard Package: 100 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Differential Independent Circuits: 1 Delay Time - Propagation: 400ps Voltage - Supply: 2.3V ~ 5.7V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 55853 RoHS Status: RoHS non-compliant

Win Source Part Number: 1257449-SY55853UKI
Category: Integrated Circuits (ICs)>Logic - Latches
Series: SY55
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Differential
Independent Circuits: 1
Delay Time - Propagation: 400ps
Voltage - Supply: 2.3V ~ 5.7V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 55853
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Latches - SY55853UKI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
SY55853UKI
Latches SY55853UKI
D-Type Transparent Latch 1 Channel 1:1 IC Differential 10-MSOP

D-Type Transparent Latch 1 Channel 1:1 IC Differential 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SY55853UKI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SY55853UKI
Integrated Circuits (ICs) - Logic - Latches SY55853UKI
IC LATCH D 2.5GHZ 10-MSOP

IC LATCH D 2.5GHZ 10-MSOP

Supplier's Site
Logic - Latches - SY55853UKI - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SY55853UKI
Logic - Latches SY55853UKI
IC LATCH D 2.5GHZ 10-MSOP

IC LATCH D 2.5GHZ 10-MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SY55853UKI-ND 1257449-SY55853UKI SY55853UKI SY55853UKI SY55853UKI
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics Differential
Supply Voltage 2.3V ~ 5.7V 2.3V ~ 5.7V 2.3V ~ 5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LV259DB,112 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573E - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
7 suppliers
16-bit transparent D-type latch; 3-state - 74ALVT16373DGG,118 - Nexperia B.V.
Specs
Latch Type D; Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
 - IDT74FCT16373LATPF - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type TVSOP; SOP; TVSOP
Logic Family CMOS
View Details
2 suppliers