Win Source Part Number: 1257448-SY55853UKG
Category: Integrated Circuits (ICs)>Logic - Latches
Series: SY55
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Differential
Independent Circuits: 1
Delay Time - Propagation: 400ps
Voltage - Supply: 2.3V ~ 5.7V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: -576-3559-5,576-3559
Base Product Number: 55853
Product Status: Obsolete
D-Type Transparent Latch 1 Channel 1:1 IC Differential 10-MSOP
IC LATCH D-TYPE 2.5GHZ 10-MSOP
D-Type Transparent Latch 1 Channel 1:1 IC Differential 10-MSOP
IC LATCH D-TYPE 2.5GHZ 10-MSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1257448-SY55853UKG | 576-3559-5-ND | SY55853UKG | SY55853UKG | SY55853UKG |
| Product Name | Integrated Circuits (ICs) - Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Supply Voltage | 2.3V ~ 5.7V | 2.3V ~ 5.7V | 2.3V ~ 5.7V | ||
| Propagation Delay | 0.4000 ns | 0.4000 ns | 0.4000 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |