Integrated Device Technology Octal Transparent Latch 74FCT573CTSOG

Description
The 74FCT573T is an Octal Transparent CMOS Latch built with 3-state outputs. This transparent latch is intended for bus-oriented applications. When Latch Enable ( LE ) is high, flip-flops appear transparent to the data; and when Latch Enable is low, the data that meets the set-up time is latched. The 74FCT573T CMOS latch operates at -40C to +85C. (For Mil version, see 54FCT573T ).
Request a Quote Datasheet
Description
The 74FCT573T is an Octal Transparent CMOS Latch built with 3-state outputs. This transparent latch is intended for bus-oriented applications. When Latch Enable ( LE ) is high, flip-flops appear transparent to the data; and when Latch Enable is low, the data that meets the set-up time is latched. The 74FCT573T CMOS latch operates at -40C to +85C. (For Mil version, see 54FCT573T ).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal Transparent Latch - 74FCT573CTSOG - Integrated Device Technology
San Jose, CA, USA
Octal Transparent Latch
74FCT573CTSOG
Octal Transparent Latch 74FCT573CTSOG
The 74FCT573T is an Octal Transparent CMOS Latch built with 3-state outputs. This transparent latch is intended for bus-oriented applications. When Latch Enable ( LE ) is high, flip-flops appear transparent to the data; and when Latch Enable is low, the data that meets the set-up time is latched. The 74FCT573T CMOS latch operates at -40C to +85C. (For Mil version, see 54FCT573T ).

The 74FCT573T is an Octal Transparent CMOS Latch built with 3-state outputs. This transparent latch is intended for bus-oriented applications. When Latch Enable ( LE ) is high, flip-flops appear transparent to the data; and when Latch Enable is low, the data that meets the set-up time is latched. The 74FCT573T CMOS latch operates at -40C to +85C. (For Mil version, see 54FCT573T ).

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1058697-74FCT573CTSOG
Integrated Circuits (ICs) - Logic - Latches 1058697-74FCT573CTSOG
Win Source Part Number: 1058697-74FCT573CTSO G Category: Integrated Circuits (ICs)>Logic - Latches Series: 74FCT Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 15mA, 48mA Independent Circuits: 1 Delay Time - Propagation: 1.5ns Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74ACT573DWR; CY74FCT574CTSOC; 74FCT373CTSOG; CY74FCT2373CTSOCT; CY74FCT2574CTSOC; 74FCT574CTSOG8; 74FCT374CTSOG8; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: 2156-74FCT573CTSOG,I DTIDT74FCT573CTSOG

Win Source Part Number: 1058697-74FCT573CTSOG
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74FCT
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 15mA, 48mA
Independent Circuits: 1
Delay Time - Propagation: 1.5ns
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74ACT573DWR; CY74FCT574CTSOC; 74FCT373CTSOG; CY74FCT2373CTSOCT; CY74FCT2574CTSOC; 74FCT574CTSOG8; 74FCT374CTSOG8;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Other Names: 2156-74FCT573CTSOG,IDTIDT74FCT573CTSOG

Buy Now Datasheet
Latches - 74FCT573CTSOG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74FCT573CTSOG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74FCT573CTSOG
Integrated Circuits (ICs) - Logic - Latches 74FCT573CTSOG
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Integrated Device Technology Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74FCT573CTSOG 1058697-74FCT573CTSOG 74FCT573CTSOG 74FCT573CTSOG
Product Name Octal Transparent Latch Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 5V 4.75V ~ 5.25V 4.75V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC SOIC 20-SOIC (0.295\", 7.50mm Width); SOIC SOIC
Number of Pins 20
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ABT573CSCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74AVC16373DGVRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
View Details
Latches - 74AHC373D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 5.5V
View Details
2 suppliers