Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SY54017RMG-TR

Description
Win Source Part Number: 1261799-SY54017RMG-T R Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: Precision Edge® Package: Tape & Reel (TR) Applications: Networking Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 1.2V, 1.8V, 2.5V Number of Channels: 2 Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY54017RMG TR,SY54017RMG TR Base Product Number: SY54017
Request a Quote Datasheet
Description
Win Source Part Number: 1261799-SY54017RMG-T R Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: Precision Edge® Package: Tape & Reel (TR) Applications: Networking Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 1.2V, 1.8V, 2.5V Number of Channels: 2 Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY54017RMG TR,SY54017RMG TR Base Product Number: SY54017
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1261799-SY54017RMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1261799-SY54017RMG-TR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1261799-SY54017RMG-TR
Win Source Part Number: 1261799-SY54017RMG-T R Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: Precision Edge® Package: Tape & Reel (TR) Applications: Networking Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 1.2V, 1.8V, 2.5V Number of Channels: 2 Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY54017RMG TR,SY54017RMG TR Base Product Number: SY54017

Win Source Part Number: 1261799-SY54017RMG-TR
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Series: Precision Edge®
Package: Tape & Reel (TR)
Applications: Networking
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Supply, Single (V+): 1.2V, 1.8V, 2.5V
Number of Channels: 2
Package / Case: 16-VFQFN Exposed Pad, 16-MLF®
Supplier Device Package: 16-MLF® (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY54017RMG TR,SY54017RMG TR
Base Product Number: SY54017

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - SY54017RMG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SY54017RMG-TR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SY54017RMG-TR
IC MULTIPLEXER DUAL 1X1 16MLF

IC MULTIPLEXER DUAL 1X1 16MLF

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261799-SY54017RMG-TR SY54017RMG-TR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CS7282BM - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
Serial interface - Serial Interface RS-485 - 753-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details