Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SY54017ARMG-TR

Description
Win Source Part Number: 1261798-SY54017ARMG- TR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: Precision Edge® Package: Tape & Reel (TR) Applications: Networking Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 1.2V, 1.8V, 2.5V Number of Channels: 2 Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY54017ARMG TR,SY54017ARMG TR Base Product Number: SY54017
Request a Quote Datasheet
Description
Win Source Part Number: 1261798-SY54017ARMG- TR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: Precision Edge® Package: Tape & Reel (TR) Applications: Networking Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 1.2V, 1.8V, 2.5V Number of Channels: 2 Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY54017ARMG TR,SY54017ARMG TR Base Product Number: SY54017
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1261798-SY54017ARMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1261798-SY54017ARMG-TR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1261798-SY54017ARMG-TR
Win Source Part Number: 1261798-SY54017ARMG- TR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: Precision Edge® Package: Tape & Reel (TR) Applications: Networking Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 1.2V, 1.8V, 2.5V Number of Channels: 2 Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY54017ARMG TR,SY54017ARMG TR Base Product Number: SY54017

Win Source Part Number: 1261798-SY54017ARMG-TR
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Series: Precision Edge®
Package: Tape & Reel (TR)
Applications: Networking
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Supply, Single (V+): 1.2V, 1.8V, 2.5V
Number of Channels: 2
Package / Case: 16-VFQFN Exposed Pad, 16-MLF®
Supplier Device Package: 16-MLF® (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY54017ARMG TR,SY54017ARMG TR
Base Product Number: SY54017

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - SY54017ARMG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SY54017ARMG-TR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SY54017ARMG-TR
IC MULTIPLEXER DUAL 1X1 16MLF

IC MULTIPLEXER DUAL 1X1 16MLF

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261798-SY54017ARMG-TR SY54017ARMG-TR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A6850KLTR-T - 076713-A6850KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; 8-SOIC
View Details
7 suppliers
Interface Transceiver IC - 722-SI2493-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface - Sensor and Detector Interfaces - AD2S83IP-REEL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details