Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10H641JC SY10H641JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262989-SY10H641JC Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 135MHz Input: PECL Output: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: SY10H641 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262989-SY10H641JC Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 135MHz Input: PECL Output: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: SY10H641 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10H641JC - 1262989-SY10H641JC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10H641JC
1262989-SY10H641JC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10H641JC 1262989-SY10H641JC
Manufacturer: Microchip Technology Win Source Part Number: 1262989-SY10H641JC Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 135MHz Input: PECL Output: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: SY10H641 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Microchip Technology
Win Source Part Number: 1262989-SY10H641JC
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 135MHz
Input: PECL
Output: TTL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: SY10H641
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Clock/Timing - Clock Buffers, Drivers - SY10H641JC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY10H641JC
Clock/Timing - Clock Buffers, Drivers SY10H641JC
IC CLK BUFFER 1:9 135MHZ 28PLCC

IC CLK BUFFER 1:9 135MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1262989-SY10H641JC SY10H641JC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10H641JC Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface TTL; TTL
Package Type Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - M88-256R - Acme Chip Technology Co., Limited
Specs
Device Type Clock Synchronizer; Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HSTL, LVCMOS, LVDS, LVPECL
Supply Voltage 1.14 to 3.46 volts
View Details
2 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AM - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
9 suppliers
SPI Real-Time Clock Module - RV-8063-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details