Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY10H601JC SY10H601JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262986-SY10H601JC Packaging: Tube Mounting Style: SMD Features: Tri-State Input Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 10H601 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262986-SY10H601JC Packaging: Tube Mounting Style: SMD Features: Tri-State Input Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 10H601 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY10H601JC - 1262986-SY10H601JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY10H601JC
1262986-SY10H601JC
Logic - Logic - Translators, Level Shifters - SY10H601JC 1262986-SY10H601JC
Manufacturer: Microchip Technology Win Source Part Number: 1262986-SY10H601JC Packaging: Tube Mounting Style: SMD Features: Tri-State Input Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 10H601 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 1262986-SY10H601JC
Packaging: Tube
Mounting Style: SMD
Features: Tri-State Input
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 9
Input Signal: ECL
Output Signal: TTL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 10H601
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1262986-SY10H601JC
Product Name Logic - Logic - Translators, Level Shifters - SY10H601JC
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVCH20T245DGG,11 - 765265-74AVCH20T245DGG,11 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
Logic - Shift Registers - 74F164ASJ - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details