Nexperia B.V. Dual supply translating transceiver; auto direction sensing; 3-state NXB0104GU12X

Description
The NXB0104 is a 4-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 4-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78B Class II Multiple package options Specified from −40 °C to +85 °C and −40 °C to +125 °C
Request a Quote Datasheet
Description
The NXB0104 is a 4-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 4-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78B Class II Multiple package options Specified from −40 °C to +85 °C and −40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0104GU12X - Nexperia B.V.
Nijmegen, Netherlands
Dual supply translating transceiver; auto direction sensing; 3-state
NXB0104GU12X
Dual supply translating transceiver; auto direction sensing; 3-state NXB0104GU12X
The NXB0104 is a 4-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 4-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78B Class II Multiple package options Specified from −40 °C to +85 °C and −40 °C to +125 °C

The NXB0104 is a 4-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 4-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range:
    • VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V
  • IOFF circuitry provides partial Power-down mode operation
  • Inputs accept voltages up to 5.5 V
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Latch-up performance exceeds 100 mA per JESD 78B Class II
  • Multiple package options
  • Specified from −40 °C to +85 °C and −40 °C to +125 °C
Supplier's Site Datasheet
Translators, Level Shifters - 1727-NXB0104GU12XCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXB0104GU12XCT-ND
Translators, Level Shifters 1727-NXB0104GU12XCT-ND
Voltage Level Translator Bidirectional 2 Circuit 4 Channel 100Mbps 12-XQFN (1.7x2)

Voltage Level Translator Bidirectional 2 Circuit 4 Channel 100Mbps 12-XQFN (1.7x2)

Buy Now Datasheet
Translators, Level Shifters - 1727-NXB0104GU12XTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXB0104GU12XTR-ND
Translators, Level Shifters 1727-NXB0104GU12XTR-ND
Voltage Level Translator Bidirectional 2 Circuit 4 Channel 100Mbps 12-XQFN (1.7x2)

Voltage Level Translator Bidirectional 2 Circuit 4 Channel 100Mbps 12-XQFN (1.7x2)

Buy Now Datasheet
Translators, Level Shifters - 1727-NXB0104GU12XDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXB0104GU12XDKR-ND
Translators, Level Shifters 1727-NXB0104GU12XDKR-ND
Voltage Level Translator Bidirectional 2 Circuit 4 Channel 100Mbps 12-XQFN (1.7x2)

Voltage Level Translator Bidirectional 2 Circuit 4 Channel 100Mbps 12-XQFN (1.7x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - NXB0104GU12X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
NXB0104GU12X
Integrated Circuits (ICs) - Logic - Translators, Level Shifters NXB0104GU12X
IC TRANSLTR BIDIRECTIONAL 12XQFN

IC TRANSLTR BIDIRECTIONAL 12XQFN

Supplier's Site
Translators, Level Shifters - NXB0104GU12X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NXB0104GU12X
Translators, Level Shifters NXB0104GU12X
Voltage Level Translator Bidirectional 2 Circuit 4 Channel 100Mbps 12-XQFN (1.7x2)

Voltage Level Translator Bidirectional 2 Circuit 4 Channel 100Mbps 12-XQFN (1.7x2)

Buy Now Datasheet
Logic - Translators, Level Shifters - NXB0104GU12X - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NXB0104GU12X
Logic - Translators, Level Shifters NXB0104GU12X
IC TXRX TRANSLATING XQFN12

IC TXRX TRANSLATING XQFN12

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number NXB0104GU12X 1727-NXB0104GU12XCT-ND NXB0104GU12X NXB0104GU12X NXB0104GU12X
Product Name Dual supply translating transceiver; auto direction sensing; 3-state Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Package Type SOT1174-1 SOT1174-1 12-XFQFN 12-XFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AVC4T245GUZTR-ND - DigiKey
Specs
Package Type 16-XFQFN
Output Type 3-State
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Translators, Level Shifters - 74ALVC164245DGG,51-ND - DigiKey
Specs
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 74AUP1T58GW,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Translators, Level Shifters - 1727-2481-2-ND - DigiKey
Specs
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Output Type 3-State
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers