Texas Instruments Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AVCA406LGQSR

Description
Win Source Part Number: 1256059-SN74AVCA406L GQSR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVCA Features: SIM Card Interface Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Package / Case: 24-VFBGA Supplier Device Package: 24-BGA MICROSTAR JUNIOR (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AVCA406LGQS R-TITR,TEXTISSN74AVC A406LGQSR Base Product Number: SN74AVCA Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256059-SN74AVCA406L GQSR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVCA Features: SIM Card Interface Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Package / Case: 24-VFBGA Supplier Device Package: 24-BGA MICROSTAR JUNIOR (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AVCA406LGQS R-TITR,TEXTISSN74AVC A406LGQSR Base Product Number: SN74AVCA Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256059-SN74AVCA406LGQSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256059-SN74AVCA406LGQSR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256059-SN74AVCA406LGQSR
Win Source Part Number: 1256059-SN74AVCA406L GQSR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVCA Features: SIM Card Interface Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Package / Case: 24-VFBGA Supplier Device Package: 24-BGA MICROSTAR JUNIOR (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AVCA406LGQS R-TITR,TEXTISSN74AVC A406LGQSR Base Product Number: SN74AVCA Product Status: Obsolete

Win Source Part Number: 1256059-SN74AVCA406LGQSR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AVCA
Features: SIM Card Interface
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.2 V ~ 3.6 V
Voltage - VCCB: 1.2 V ~ 3.6 V
Package / Case: 24-VFBGA
Supplier Device Package: 24-BGA MICROSTAR JUNIOR (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AVCA406LGQSR-TITR,TEXTISSN74AVCA406LGQSR
Base Product Number: SN74AVCA
Product Status: Obsolete

Buy Now
Translators, Level Shifters - SN74AVCA406LGQSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AVCA406LGQSR
Translators, Level Shifters SN74AVCA406LGQSR
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24-BGA MICROSTAR JUNIOR (3x3)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24-BGA MICROSTAR JUNIOR (3x3)

Buy Now
Logic - Translators, Level Shifters - SN74AVCA406LGQSR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AVCA406LGQSR
Logic - Translators, Level Shifters SN74AVCA406LGQSR
IC TRNSLTR BIDIRECTIONAL 24BGA

IC TRNSLTR BIDIRECTIONAL 24BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256059-SN74AVCA406LGQSR SN74AVCA406LGQSR SN74AVCA406LGQSR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-6894-1-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Translator ICs - 1905964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Tqfn
Output Type BiCMOS
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1040137-SN74AVC32T245NMJR - Win Source Electronics
Specs
Logic Family CMOS; CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers