Nexperia B.V. 2-bit bidirectional multi-voltage level translator; open-drain; push-pull NCA9306GXX

Description
The NCA9306 is a 2 channel bidirectional I²C and SMBus multi-voltage level translator with an enable (EN) pin input. It allows voltage translation between 0.95 V and 5 V without the use of a direction pin. It supports up to 100 MHz up translation and >100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes the system effort. The NCA9306 supports 5 V tolerant I/O pins to support mixed mode signal operation. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. The low ON-state resistance RON of the switch allows connections to be made with minimal propagation delay. When EN is HIGH, the translator switch is on, and the SCLA and SDAA I/O are connected to the SCLB and SDAB I/O respectively, allowing bidirectional data flow between ports. When EN is LOW, the translator switch is off, and a high-impedance state exists between ports. As with the standard I²C bus-system, pull-up resistors are required to provide the logic HIGH levels on the translators bus. The NCA9306 has a standard open-drain configuration of the I²C-bus. The size of these pull-up resistors depend on the system. Each side of the translator must have a pull-up resistors. NCA9306 is designed to work with Standard-mode, Fast-mode and Fast-mode plus I²C bus devices in addition to the SMBus devices. When the SDAA or SDAB pin is LOW, the clamp is in the ON-state and a low resistance connections exists between the SDAA and SDAB ports. Assuming the higher voltage is on the SDAB port when the SDAB port is HIGH, the voltage on the SDAA port is limited to the voltage set by refA. When the SDAA port is HIGH, the SDAB port is pulled to the refB supply voltage by the pull-up resistors. The SCLA or SCLB pins also follows the same behavior as described for SDAA or SDAB pins. Features and benefits 2-channel bidirectional voltage translator for SDA and SCL lines in mixed mode I²C bus applications Open-drain I²C-bus I/O ports (SCLA, SDAA, SCLB and SDAB) Provides bidirectional voltage translation with no direction pin High-impedance SCLA, SDAA, SCLB and SDAB for EN = LOW Up translation < 100 MHz; CL = 30 pF < 40 MHz; CL = 50 pF Down translation > 100 MHz; CL = 30 pF < 40 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I²C-bus I/O pins to support mixed mode signal operation Low RON provides less signal distortion Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I²C, and other interfaces in Telecom infrastructure Industrial Personal computing Router and Industrial Automation
Request a Quote
Description
The NCA9306 is a 2 channel bidirectional I²C and SMBus multi-voltage level translator with an enable (EN) pin input. It allows voltage translation between 0.95 V and 5 V without the use of a direction pin. It supports up to 100 MHz up translation and >100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes the system effort. The NCA9306 supports 5 V tolerant I/O pins to support mixed mode signal operation. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. The low ON-state resistance RON of the switch allows connections to be made with minimal propagation delay. When EN is HIGH, the translator switch is on, and the SCLA and SDAA I/O are connected to the SCLB and SDAB I/O respectively, allowing bidirectional data flow between ports. When EN is LOW, the translator switch is off, and a high-impedance state exists between ports. As with the standard I²C bus-system, pull-up resistors are required to provide the logic HIGH levels on the translators bus. The NCA9306 has a standard open-drain configuration of the I²C-bus. The size of these pull-up resistors depend on the system. Each side of the translator must have a pull-up resistors. NCA9306 is designed to work with Standard-mode, Fast-mode and Fast-mode plus I²C bus devices in addition to the SMBus devices. When the SDAA or SDAB pin is LOW, the clamp is in the ON-state and a low resistance connections exists between the SDAA and SDAB ports. Assuming the higher voltage is on the SDAB port when the SDAB port is HIGH, the voltage on the SDAA port is limited to the voltage set by refA. When the SDAA port is HIGH, the SDAB port is pulled to the refB supply voltage by the pull-up resistors. The SCLA or SCLB pins also follows the same behavior as described for SDAA or SDAB pins. Features and benefits 2-channel bidirectional voltage translator for SDA and SCL lines in mixed mode I²C bus applications Open-drain I²C-bus I/O ports (SCLA, SDAA, SCLB and SDAB) Provides bidirectional voltage translation with no direction pin High-impedance SCLA, SDAA, SCLB and SDAB for EN = LOW Up translation < 100 MHz; CL = 30 pF < 40 MHz; CL = 50 pF Down translation > 100 MHz; CL = 30 pF < 40 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I²C-bus I/O pins to support mixed mode signal operation Low RON provides less signal distortion Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I²C, and other interfaces in Telecom infrastructure Industrial Personal computing Router and Industrial Automation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCA9306 is a 2-channel bidirectional I²C and SMBus voltage level translator with an enable pin, supporting voltage translation between 0.95 V and 5 V without a direction pin. It operates at up to 100 MHz for up translation and greater than 100 MHz for down translation at a 30 pF load, with 5 V tolerant I/O pins. The device is offered in multiple packages including the X2SON8 (SOT1233-2) with a body size of 1.35 × 0.8 × 0.32 mm, as specified for the NCA9306GX variant, which shares the same electrical characteristics. It functions from -40 °C to +125 °C, meets JESD78 class II level A latch-up performance (>100 mA), and complies with ESD standards ANSI/ESDA/JEDEC JS-001 class 2 (>2000 V HBM) and JS-002 class C3 (>1000 V CDM). Pull-up resistors are required on both sides of the bus. The enable input controls high-impedance isolation between ports when LOW.

Datasheet Summary
Powered by GS/AI

The NCA9306 is a 2-channel bidirectional I²C and SMBus voltage level translator with an enable pin, supporting voltage translation between 0.95 V and 5 V without a direction pin. It operates at up to 100 MHz for up translation and greater than 100 MHz for down translation at a 30 pF load, with 5 V tolerant I/O pins. The device is offered in multiple packages including the X2SON8 (SOT1233-2) with a body size of 1.35 × 0.8 × 0.32 mm, as specified for the NCA9306GX variant, which shares the same electrical characteristics. It functions from -40 °C to +125 °C, meets JESD78 class II level A latch-up performance (>100 mA), and complies with ESD standards ANSI/ESDA/JEDEC JS-001 class 2 (>2000 V HBM) and JS-002 class C3 (>1000 V CDM). Pull-up resistors are required on both sides of the bus. The enable input controls high-impedance isolation between ports when LOW.

Suppliers

Company
Product
Description
Supplier Links
2-bit bidirectional multi-voltage level translator; open-drain; push-pull - NCA9306GXX - Nexperia B.V.
Nijmegen, Netherlands
2-bit bidirectional multi-voltage level translator; open-drain; push-pull
NCA9306GXX
2-bit bidirectional multi-voltage level translator; open-drain; push-pull NCA9306GXX
The NCA9306 is a 2 channel bidirectional I²C and SMBus multi-voltage level translator with an enable (EN) pin input. It allows voltage translation between 0.95 V and 5 V without the use of a direction pin. It supports up to 100 MHz up translation and >100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes the system effort. The NCA9306 supports 5 V tolerant I/O pins to support mixed mode signal operation. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. The low ON-state resistance RON of the switch allows connections to be made with minimal propagation delay. When EN is HIGH, the translator switch is on, and the SCLA and SDAA I/O are connected to the SCLB and SDAB I/O respectively, allowing bidirectional data flow between ports. When EN is LOW, the translator switch is off, and a high-impedance state exists between ports. As with the standard I²C bus-system, pull-up resistors are required to provide the logic HIGH levels on the translators bus. The NCA9306 has a standard open-drain configuration of the I²C-bus. The size of these pull-up resistors depend on the system. Each side of the translator must have a pull-up resistors. NCA9306 is designed to work with Standard-mode, Fast-mode and Fast-mode plus I²C bus devices in addition to the SMBus devices. When the SDAA or SDAB pin is LOW, the clamp is in the ON-state and a low resistance connections exists between the SDAA and SDAB ports. Assuming the higher voltage is on the SDAB port when the SDAB port is HIGH, the voltage on the SDAA port is limited to the voltage set by refA. When the SDAA port is HIGH, the SDAB port is pulled to the refB supply voltage by the pull-up resistors. The SCLA or SCLB pins also follows the same behavior as described for SDAA or SDAB pins. Features and benefits 2-channel bidirectional voltage translator for SDA and SCL lines in mixed mode I²C bus applications Open-drain I²C-bus I/O ports (SCLA, SDAA, SCLB and SDAB) Provides bidirectional voltage translation with no direction pin High-impedance SCLA, SDAA, SCLB and SDAB for EN = LOW Up translation < 100 MHz; CL = 30 pF < 40 MHz; CL = 50 pF Down translation > 100 MHz; CL = 30 pF < 40 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I²C-bus I/O pins to support mixed mode signal operation Low RON provides less signal distortion Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I²C, and other interfaces in Telecom infrastructure Industrial Personal computing Router and Industrial Automation

The NCA9306 is a 2 channel bidirectional I²C and SMBus multi-voltage level translator with an enable (EN) pin input. It allows voltage translation between 0.95 V and 5 V without the use of a direction pin. It supports up to 100 MHz up translation and >100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes the system effort. The NCA9306 supports 5 V tolerant I/O pins to support mixed mode signal operation. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications.

The low ON-state resistance RON of the switch allows connections to be made with minimal propagation delay. When EN is HIGH, the translator switch is on, and the SCLA and SDAA I/O are connected to the SCLB and SDAB I/O respectively, allowing bidirectional data flow between ports. When EN is LOW, the translator switch is off, and a high-impedance state exists between ports. As with the standard I²C bus-system, pull-up resistors are required to provide the logic HIGH levels on the translators bus. The NCA9306 has a standard open-drain configuration of the I²C-bus. The size of these pull-up resistors depend on the system. Each side of the translator must have a pull-up resistors. NCA9306 is designed to work with Standard-mode, Fast-mode and Fast-mode plus I²C bus devices in addition to the SMBus devices.

When the SDAA or SDAB pin is LOW, the clamp is in the ON-state and a low resistance connections exists between the SDAA and SDAB ports. Assuming the higher voltage is on the SDAB port when the SDAB port is HIGH, the voltage on the SDAA port is limited to the voltage set by refA. When the SDAA port is HIGH, the SDAB port is pulled to the refB supply voltage by the pull-up resistors. The SCLA or SCLB pins also follows the same behavior as described for SDAA or SDAB pins.

Features and benefits

  • 2-channel bidirectional voltage translator for SDA and SCL lines in mixed mode I²C bus applications
  • Open-drain I²C-bus I/O ports (SCLA, SDAA, SCLB and SDAB)
  • Provides bidirectional voltage translation with no direction pin
  • High-impedance SCLA, SDAA, SCLB and SDAB for EN = LOW
  • Up translation
    • < 100 MHz; CL = 30 pF
    • < 40 MHz; CL = 50 pF
  • Down translation
    • > 100 MHz; CL = 30 pF
    • < 40 MHz; CL = 50 pF
  • Hot insertion
  • Bidirectional voltage level translation between:
    • 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.8 V and 2.5 V, 3.3 V and 5.0 V
    • 2.5 V and 3.3 V and 5.0 V
    • 3.3 V and 5.0 V
  • Low standby current
  • 5 V tolerant I²C-bus I/O pins to support mixed mode signal operation
  • Low RON provides less signal distortion
  • Latch-up performance exceeds 100 mA per JESD78 class II level A
  • ESD protection:
    • HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +125 °C

Applications

  • GPIO, MDIO, PMBus, SMBus, SDIO, UART, I²C, and other interfaces in Telecom infrastructure
  • Industrial
  • Personal computing
  • Router and Industrial Automation
Supplier's Site Datasheet
Translators, Level Shifters - 1727-NCA9306GXXTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NCA9306GXXTR-ND
Translators, Level Shifters 1727-NCA9306GXXTR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-X2SON (1.35x0.8)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-X2SON (1.35x0.8)

Buy Now Datasheet
Translators, Level Shifters - 1727-NCA9306GXXCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NCA9306GXXCT-ND
Translators, Level Shifters 1727-NCA9306GXXCT-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-X2SON (1.35x0.8)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-X2SON (1.35x0.8)

Buy Now Datasheet
Translators, Level Shifters - 1727-NCA9306GXXDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NCA9306GXXDKR-ND
Translators, Level Shifters 1727-NCA9306GXXDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-X2SON (1.35x0.8)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-X2SON (1.35x0.8)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - NCA9306GXX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
NCA9306GXX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters NCA9306GXX
NCA9306GX/SOT1233/X2 SON8

NCA9306GX/SOT1233/X2SON8

Supplier's Site
Logic - Translators, Level Shifters - NCA9306GXX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NCA9306GXX
Logic - Translators, Level Shifters NCA9306GXX
NCA9306GX/SOT1233/X2 SON8

NCA9306GX/SOT1233/X2SON8

Supplier's Site Datasheet
Volt Lvl Translator, -40 To 125Deg C Rohs Compliant Nexperia - 93AH0323 - Newark, An Avnet Company
Chicago, IL, United States
Volt Lvl Translator, -40 To 125Deg C Rohs Compliant Nexperia
93AH0323
Volt Lvl Translator, -40 To 125Deg C Rohs Compliant Nexperia 93AH0323
VOLT LVL TRANSLATOR, -40 TO 125DEG C ROHS COMPLIANT: YES

VOLT LVL TRANSLATOR, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Translators, Level Shifters - NCA9306GXX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NCA9306GXX
Translators, Level Shifters NCA9306GXX
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-X2SON (1.35x0.8)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-X2SON (1.35x0.8)

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number NCA9306GXX 1727-NCA9306GXXTR-ND NCA9306GXX NCA9306GXX 93AH0323 NCA9306GXX
Product Name 2-bit bidirectional multi-voltage level translator; open-drain; push-pull Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Volt Lvl Translator, -40 To 125Deg C Rohs Compliant Nexperia Translators, Level Shifters
Translation Up; Down Both
Unlock Full Specs
to access all available technical data

Similar Products

Dual supply translating transceiver; open drain; auto direction sensing - NXS0108PW-Q100J - Nexperia B.V.
Specs
Package Type SOT360-1 SOT360-1
Output Type Open Drain
Features RoHS; ESD Protection
View Details
6 suppliers
Translators, Level Shifters - 1727-74LVC4245ABQ-Q100JTR-ND - DigiKey
Specs
Package Type 24-VFQFN Exposed Pad
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 74AVCH2T45GF115 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Translators, Level Shifters - 1727-74AUP1T45GM,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details