The SY10EP89VZC is a differential fanout gate designed for driving coaxial cables, suitable for digital video broadcasting applications. It operates with power supply options of 3.3V and 5V, achieving a typical toggle frequency of 3.0GHz and a propagation delay of 310ps. The device provides output swings of 1.6V at 5V and 1.4V at 3.3V, which are significantly larger than standard ECL outputs, making it effective for high-performance applications. The driver accepts standard differential ECL inputs and requires proper termination at both ends of the coaxial cable to maintain signal integrity. It is available in 8-pin MSOP and SOIC packages, and all DC parameters are tested with a 50,Ѷ load. The operating temperature range is from -40°C to +85°C, and the device has a maximum output current of 50mA. Engineers should consider this product for applications requiring robust signal transmission over coaxial cables, particularly in environments where high frequency and low propagation delay are critical.
IC DRIVER 2/0 8SOIC Product overview: SY10EP89VZC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY10EP89VZC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261589-SY10EP89VZC
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tube
Standard Package: 95
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Voltage - Supply: 3.3V, 5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY10EP89
RoHS Status: RoHS non-compliant
IC DRIVER 2/0 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SY10EP89VZC | 1261589-SY10EP89VZC | SY10EP89VZC |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Receiver; Sensor Interface |