Infineon Technologies AG Interface - Interface - Specialized - PEB2255H-V13 PEB2255H-V13

Description
Manufacturer: Infineon Technologies Win Source Part Number: 791666-PEB2255H-V13 Packaging: Tube Package: 80-QFP Applications: Wireless Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: PG-MQFP-80 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 791666-PEB2255H-V13 Packaging: Tube Package: 80-QFP Applications: Wireless Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: PG-MQFP-80 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PEB2255H-V13 - 791666-PEB2255H-V13 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PEB2255H-V13
791666-PEB2255H-V13
Interface - Interface - Specialized - PEB2255H-V13 791666-PEB2255H-V13
Manufacturer: Infineon Technologies Win Source Part Number: 791666-PEB2255H-V13 Packaging: Tube Package: 80-QFP Applications: Wireless Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: PG-MQFP-80 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 791666-PEB2255H-V13
Packaging: Tube
Package: 80-QFP
Applications: Wireless
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-MQFP-80
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - PEB2255H-V13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PEB2255H-V13
Specialized PEB2255H-V13
Wireless Interface P-MQFP-80-1

Wireless Interface P-MQFP-80-1

Buy Now Datasheet
Shenzhen, China
Interface - Specialized
PEB2255H-V13
Interface - Specialized PEB2255H-V13
IC INTERFACE SPECIALIZED 80MQFP

IC INTERFACE SPECIALIZED 80MQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PEB2255H-V13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PEB2255H-V13
Integrated Circuits (ICs) - Interface - Specialized PEB2255H-V13
IC INTERFACE SPECIALIZED 80MQFP

IC INTERFACE SPECIALIZED 80MQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 791666-PEB2255H-V13 PEB2255H-V13 PEB2255H-V13 PEB2255H-V13
Product Name Interface - Interface - Specialized - PEB2255H-V13 Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI32266-C-FMR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
View Details
2 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5367CA - 108777-A5367CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface module - 289-176 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Controllers - CY7C68321-56LFXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers