Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SY10EP89VKGTR SY10EP89VKGTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 052530-SY10EP89VKGTR Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Case / Package: 8-MSOP Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 052530-SY10EP89VKGTR Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Case / Package: 8-MSOP Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SY10EP89VKGTR - 052530-SY10EP89VKGTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SY10EP89VKGTR
052530-SY10EP89VKGTR
Interface - Interface - Drivers, Receivers, Transceivers - SY10EP89VKGTR 052530-SY10EP89VKGTR
Manufacturer: Microchip Technology Win Source Part Number: 052530-SY10EP89VKGTR Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Case / Package: 8-MSOP Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 052530-SY10EP89VKGTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Case / Package: 8-MSOP
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MSOP Interface Transceiver IC - 710-SY10EP89VKGTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MSOP Interface Transceiver IC
710-SY10EP89VKGTR
MSOP Interface Transceiver IC 710-SY10EP89VKGTR
IC CABLE DRIVER COAXIAL 8-MSOP Product overview: SY10EP89VKGTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, MSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY10EP89VKGTR can be used for catalog matching and distributor lookup.

IC CABLE DRIVER COAXIAL 8-MSOP Product overview: SY10EP89VKGTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, MSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY10EP89VKGTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 052530-SY10EP89VKGTR 710-SY10EP89VKGTR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SY10EP89VKGTR MSOP Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32177-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Interface module - 289-588 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Buffers - 1697236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Schmitt trigger buffer
Features RoHS
Package Type SOIC; Soic
View Details