Win Source Part Number: 1259044-SY10EP33VKI
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 10EP
Package: Bulk
Standard Package: 100
Mounting: SMD (SMT)
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4 GHz
Voltage - Supply: 3.3 V ~ 5 V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10EP33
RoHS Status: RoHS non-compliant
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-MSOP
IC DIVIDER /4 5V/3.3V 8-MSOP
IC DIVIDER /4 5V/3.3V 8-MSOP
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-MSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | 1259044-SY10EP33VKI | SY10EP33VKI-ND | SY10EP33VKI | SY10EP33VKI | SY10EP33VKI |
| Product Name | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 3.3 V ~ 5 V | 3.3 V ~ 5 V |