Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY10ELT23LZG SY10ELT23LZG

Description
Manufacturer: Microchip Technology Win Source Part Number: 052528-SY10ELT23LZG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVPECL Output Signal: LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 052528-SY10ELT23LZG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVPECL Output Signal: LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY10ELT23LZG - 052528-SY10ELT23LZG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY10ELT23LZG
052528-SY10ELT23LZG
Logic - Logic - Translators, Level Shifters - SY10ELT23LZG 052528-SY10ELT23LZG
Manufacturer: Microchip Technology Win Source Part Number: 052528-SY10ELT23LZG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVPECL Output Signal: LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 052528-SY10ELT23LZG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVPECL
Output Signal: LVTTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 052528-SY10ELT23LZG
Product Name Logic - Logic - Translators, Level Shifters - SY10ELT23LZG
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Logic - Logic - Shift Registers - NPIC6C595PW-Q100,1 - 1083376-NPIC6C595PW-Q100,1 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Open-drain; Open Drain
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP
View Details
6 suppliers
Logic - Logic - Translators, Level Shifters - CD4504BM96 - 104434-CD4504BM96 - Win Source Electronics
Specs
Output Characteristics Non-Inverted
Package Type SOIC; Other; 16-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details