Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY10ELT20VZG SY10ELT20VZG

Description
Manufacturer: Microchip Technology Win Source Part Number: 047430-SY10ELT20VZG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: TTL Output Signal: PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 047430-SY10ELT20VZG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: TTL Output Signal: PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY10ELT20VZG - 047430-SY10ELT20VZG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY10ELT20VZG
047430-SY10ELT20VZG
Logic - Logic - Translators, Level Shifters - SY10ELT20VZG 047430-SY10ELT20VZG
Manufacturer: Microchip Technology Win Source Part Number: 047430-SY10ELT20VZG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: TTL Output Signal: PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 047430-SY10ELT20VZG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: TTL
Output Signal: PECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 047430-SY10ELT20VZG
Product Name Logic - Logic - Translators, Level Shifters - SY10ELT20VZG
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-stage shift-and-store bus register - 74HC4094PW-Q100/GJ - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BME4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers